High Power Flat Air Nozzle Saves Space!
Featured Product from EXAIR
EXAIR's 1" High Power Flat Super Air Nozzle produces a flat 1" (25mm) wide airstream with a strong blowing force of 16 ounces (462g) when mounted 12" (305mm) from the target. The unique design of this super-efficient nozzle makes it an ideal fit for both tight spaces and tight budgets.
The 1" High Power Flat Super Air Nozzle uses EXAIR's patented technology to maximize entrained airflow while reducing noise levels. A precise amount of air is released through the 0.025" (0.64mm) air gap opening that is set with a stainless steel shim positioned between the body and removable cap. The airstream pulls in surrounding room air to produce a wide, forceful stream of high velocity, laminar airflow. Air consumption is 17.5 SCFM (495 SLPM) at 80 PSIG. The 82 dBA sound level is below the limits of the OSHA maximum allowable noise exposure standard 29 CFR 1910.95(a). Force and flow may be easily adjusted by installing different shim thicknesses. Optional swivel fittings and Stay Set Flexible Hoses to aim the nozzle are also available.
The 1" High Power Flat Super Air Nozzle is available in zinc aluminum alloy construction, suitable for rugged industrial applications. Applications include ejecting heavy parts and slugs, chip removal, part cleaning, drying, liquid blowoff and cooling. https://exair.co/57-1hpsan