EXAIR's Reversible Drum Vacuum For 110 Gal Drums!
Featured Product from EXAIR
EXAIR's 110-Gallon Reversible Drum Vac™ is a powerful liquid vacuum and the ideal way to vacuum coolant, hydraulic oils, spills, sludge, tramp oil and waste water. With the turn of a knob, the same stainless steel pump quickly empties the drum. Coolant sumps can be easily refilled, floor spills vacuumed, or contaminated liquids transferred to filtration tanks in minutes.
Electrically operated "all purpose" vacuums aren't designed for use in industrial environments and, as a result, motors wear out quickly and impellers clog. The compressed air powered Drum Vac does not use electricity and has no moving parts, assuring maintenance free operation. Plus, the Reversible Drum Vac is covered by our 5 Year Built to Last Warranty.
The Model 6396-110 Gallon Premium Drum Vac System includes the two-way pump assembly, shutoff valve, 10' (3m) flexible vacuum hose, 110 gallon drum with bolt ring and lid, drum dolly, ABS Spill Recovery Kit, aluminum wand, 11" and 24" aluminum crevice tools, skimmer tool, tool holder and 20' (6.1m) compressed air hose. https://exair.co/57-dv110pr