Reliable Dual Sensor Electrolyte Level Monitoring
Featured Product from Eagle Eye Power Solutions, LLC
The Eagle Eye ELM-Series Battery Electrolyte Level Monitor is a reliable dual sensor system that monitors the electrolyte level and temperature of individual flooded batteries. Utilizing low-cost, easy to install sensors, the system will alarm on low electrolyte level or higher than normal temperature. The sensors are simply and securely attached, either directly to the battery jar, or via an optional clip which allows the sensor to be removed and re-used if the cell should require replacement. The ELM-Series battery electrolyte level monitor and sensor is customized to work for any flooded battery system. Each battery system receives (1) ELM-Monitor and the number of sensors per cell.
The ELM-Series battery electrolyte level monitor is commonly used in the power utilities market. The ELM-Series will comply with NERC PRC-005-2 guidelines that require electrolyte level monitoring. When the ELM-Series is integrated with Eagle Eye's stationary battery monitoring systems NERC PRC-005-2 compliance will be met. To learn more about NERC Compliance Solutions and our battery training courses please Contact Us today!