Accurate Air Flow Measurement: Round/Square Ducts
Featured Product from Eastern Instruments
The DSV from Eastern Instruments is a direct replacement for the DSK, an item no longer offered by Thermo/Brandt.
ROUND DSV: The Round DSV is a preassembled, bolt-in spool section that contains an array of air flow measurement pitots as well as straightening vanes that will eliminate cyclonic flow. The result is an extremely accurate air flow measurement, even in large round ducts.
RECTANGULAR DSV: The Rectangular DSV is also a preassembled, bolt-in section of duct that contains an array of air flow measurement pitots as well as straightening vanes that will eliminate cyclonic flow. The result is an extremely accurate air flow measurement in any square or rectangular duct.
Some of the benefits of utilizing Eastern Instruments' patented air flow measurement technology:
- ACCURACY: The DSV utilizes an array of patented VAP3® Pitot for maximum accuracy. Models are available for both clean air and for air with particulate within the air stream.
- EASY INSTALLATION: The spool section is mounted with flanges that can be customized to any size or bolt hole pattern for easy bolt-in installation in any duct.
- VERSATILITY: The DSV from Eastern Instruments will work with any transmitter (either DP only or multivariable) to deliver an extremely accurate mass flow signal.
- FOR ANY APPLICATION: Whether for use in the power industry or in industrial applications, the DSV will provide an accurate air flow measurement that is representative of your process.