Videos
Featured Videos
Eastern Instruments presents its newest line of solids feeders, the CentriFeeder MCV. The CentriFeeder MCV is a solids feeder that is specifically designed to both measure and control the flow of granular or pelleted products. By integrating a flow measurement device along with the flow control capabilities of an integrated slide gate, the CentriFeeder MCV can output an extremely accurate and easily maintained, consistent flow, that can be used for mixing, blending, ratio control, or even bulk density measurement.
The CentriFeeder with Integrated Control Valve is actually both a feed device and a mass flow measurement device is a single multi-functioning unit that will accurately measure and control the flow of any dry, free-flowing solid.
Utilizing flow straightening vanes and a converging duct section, along with an integrated array of VAP velocity averaging pitots, the High Beta Flow Conditioner from Eastern Instruments accurately measures air flow in any duct work. The High Beta requires virtually no straight duct runs.
The CentriFlow Meter, configured for the mass flow measurement of powders, is an extremely accurate flow meter that measures the flow of powders in process. This video illustrates just one of the meter's possible applications as powder from a hopper or silo is ratio controlled with other ingredients into a mixing screw for mixing.
Watch as the High Beta Flow Conditioner profiles air or gas flow, readying it for the accurate mass flow measurement of its integral VAP pitot array.
The CentriFlow Meter, when configured for granular solids, is an extremely accurate flow meter that measures the flow of a variety of solids from plastic pellets to wood chips to shingle granules, in process. This video illustrates just one of the meter's possible applications as plastic pellets are being fed into storage silos. The mass flow signal from the flow meter is sent to a PLC or other controller which controls which silo the pellets will enter.
The CentriFlow® Meter from Eastern Instruments is a mass flow metering device for measuring dry solids in a variety of applications, including mixing, blending, batching and ratio-control applications. As an extremely accurate and reliable alternative to Weigh Belts, Impact Meters, Loss-In-Weight Meters or Static Weigh Scales, the CentriFlow® Meter has remained the first choice in low-maintenance, easy to use mass flow meters for over three decades. The CentriFlow® Meter has been successfully installed in industries ranging from the agricultural and aggregate industries to the food and pharmaceutical industries, measuring a variety of materials from free-flowing plastic pellets and rice, to more difficult to measure materials like flour and cement.