Announcements

Eastern Instruments has promoted these products / services:

Eastern Instruments - Precise DP-Based Air Flow Measurement

The VAP³® airflow measurement system is ideal for either new or retrofit industrial applications. When inserted into gas flow ducts, the VAP³® provides an accurate, differential pressure output allowing for precise airflow measurement and control of your process. (read more)

Eastern Instruments - Thermo/Brandt DSK Replacement in Round Ducts

The Round DSV from Eastern Instruments is a direct replacement for the DSK from Thermo/Brandt, which is no longer available. (read more)

Eastern Instruments - Continuous Bulk Density Meter

Continuously measure the bulk density of the entire flow of product, real-time, while in process with the Continuous Bulk Density Meter from Eastern Instruments (read more)

Eastern Instruments - Gravimetric Weigh Feeder

The CentriFeeder MCV is a gravimetric Weigh Feeder that is perfect for batching or blending granular solids. (read more)

Eastern Instruments - Railcar and Truck Loadout System

The Railcar and Truck Loadout System ensures seemless and accurate fills for single compartment trucks or multi-compartment railcars, every time. (read more)

Eastern Instruments - CentriFeeder: Gravimetric Solids Feeder

The CentriFeeder with Integrated Control Valve (ICV) accurately measures and controls the flow of any dry, free-flowing solid, producing a consistent flow for a variety of applications, including batching, blending, ratio-control and bag filling. (read more)

Eastern Instruments - Accurate Mass Flow Measurement: Aluminum Cans

Watch a video of the CentriFlow Meter accurately measuring the flow and total of crushed aluminum cans. (read more)

Eastern Instruments - Accurate, Low Cost Solids Mass Flow Meter

The CentriFlow BWS from Eastern Instruments, is a gravimetric in-line mass flow meter which measures continuous flow based on the principle of centripetal force. The BWS will measure the flow of any grain or pellet continuously as it passes through the meter. (read more)

Eastern Instruments - Don't Let Ole Man Winter Get to your Pitots AGAIN!

Winter is here! (well in some places) Don't let the cold and moisture of winter make your air flow measurement go crazy! Check out the latest Blog for some information on how to combat the yearly issues with your freezing pitots!

http://easterninstruments.blogspot.com/2015/12/winter-weather-and-how-it-affects-air.html (read more)

Eastern Instruments - Thermo Brandt DSK Replacement in Rectangular Ducts

The Rectangular DSV from Eastern Instruments is a direct replacement for the DSK from Thermo/Brandt, which is no longer available. (read more)

Eastern Instruments - Need To Accurately Measure Soy Beans?

The CentriFlow Meter Can Accurately Measure Any Grain Including Soy Beans. (read more)

Eastern Instruments - Accurate Flow Measurement...From A Feeder

The CentriFeeder™ from Eastern Instruments, with Integrated Control Valve accurately measures and controls the flow of any dry, free-flowing solid. (read more)

Eastern Instruments - Solid-Particle Flow Measurement - Vertical Flow

The CentriFlow® Type II Meter is a solid-particle mass flow meter, used for accurately measuring both powdery and free-flowing solids. The Type II version allows your product to maintain a vertical flow pattern. (read more)

Eastern Instruments - Process Optimization Using Proper Flow Measurement

Optimize your process by understanding what is occurring within that process using solids flow measurement as a guide. (read more)

Eastern Instruments - Accurate Air Flow Measurement: Round/Square Ducts

The DSV from Eastern Instruments is a preassembled, bolt-in spool section that contains an array of air flow measurement pitots as well as straightening vanes that will eliminate cyclonic flow. The result is an extremely accurate air flow measurement in any duct. (read more)

Eastern Instruments - Accurate and Dependable Gravimetric Feeders

The accurate and dependable feeding of materials within a process ensures end-product consistency, enhances systemic reliability and ensures economic returns for overall production. Ensure accurate and precise feeder accuracy for your system with Eastern Instruments' line of gravimetric feeders, perfect for virtually any bulk solid. (read more)

Eastern Instruments - Biomass Combustion Optimization

The best way to optimize the combustion phase of energy production in which feed stocks are combusted, either for producing direct heat or steam for boilers, is to measure both components of the combustion phase, which includes the feed stock as well as the air itself. (read more)

Eastern Instruments - Expanding Bulk Solids Mass Flow Measurement

The engineers at Eastern Instruments are flow measurement specialists with expertise is solids flow measurement and control. (read more)

Eastern Instruments - Accurate Air Flow Measurement: High Beta

Utilizing flow straightening vanes and a converging duct section, along with an integrated array of VAP velocity averaging pitots, the High Beta Flow Conditioner from Eastern Instruments accurately measures air flow in any duct work. The High Beta requires virtually no straight duct runs to measure flow accurately. (read more)

Eastern Instruments - The High Beta and the Power Industry

The trend to improve efficiency in today's power plant environment drives the need for effective boiler trim controls which, in turn, requires accurate combustion air flow measurement. The High Beta® Engineered (HBE) flow conditioner is ideal for profiling even the most turbulent flows in ducts with virtually no straight duct runs. (read more)

Eastern Instruments - Mass Flow Measurement of Very Light Materials

Eastern Instruments' CentriFlow® Low Density Meter is a specialized version of the original CentriFlow® Meter that is designed to measure very low density materials. (read more)

Eastern Instruments - Solid Particle Mass Flow Meter: Low Flows

The CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. (read more)

Eastern Instruments - Low DP Multivariable Transmitter

The QVT allows for precise and accurate air flow measurement of differential pressure down to 0.0009 in WC and allows for the measurement of up to 4 variables at once, including Differential Pressure, Absolute Pressure and Process Temperature. (read more)

Eastern Instruments - Inexpensive, Accurate Alternative to Impact Meters

Centripetal Force based flow meters are an extremely accurate alternative to Impact Flow Meters and can offer a great deal of savings for many applications in a variety of industries. (read more)

Eastern Instruments - Measuring Differential Pressure Under 0.5 in WC?

The QVT Multivariable Transmitter from Eastern Instruments can accurately measure differential pressures down to 0.0009 in WC. (read more)

Eastern Instruments - Does Impact Meter Accuracy Leave You Wanting More?

Centripetal Force based flow measurement versus Impact Flow Meters. (read more)

Eastern Instruments - Accurate Mass Flow Measurement: Activated Carbon

The CentriFlow Meter from Eastern Instruments can accurately measure the mass flow of activated carbon contiinuously while in process. (read more)

Eastern Instruments - A New Era in Precision Air Flow Measurement

The QVT from Eastern Instruments is a multivariable DP transmitter, optimized for extremely accurate flow measurement at very low differential pressures. (read more)

Eastern Instruments - Mass Flow Measurement of Bentonite Clay

Please see Eastern Instruments' new Product Test for Bentonite Clay. The CentriFlow accurately measures the mass flow and total of Bentonite Clay while in process. (read more)

Eastern Instruments - Continuous Mass Flow Measurement – Plastics

Eastern Instrument's Solids Flow Measurement products allow precise and accurate measurement and control of virtually all aspects of plastics manufacturing including the measurement of recycled plastics and pelletized and powdered additives. (read more)

Eastern Instruments - Plug Resistant Air Flow Measurement Technology

The VAP3/PA Air Flow Measurement Pitot from Eastern Instruments has no impact ports in line with the air stream, thus reducing the possibilty that it will plug in air streams that contain particulate. (read more)

Eastern Instruments - Meet the CentriFeeders!

The CentriFeeder® VIB Mass Flow Feeder!

The CentriFeeder® VIB takes the vibratory feeder to a whole new level! Combining the capabilities of a vibratory feeder with the highly accurate mass flow measurement of the CentriFlow® meter, the CentriFeeder® VIB measure the flow rate and totalization of dry, free-flowing, bulk solids and controls it as well! (read more)

Eastern Instruments - CentriFeeder IVC: Vibratory Feeder and Flow Meter

Eastern Instruments introduces the CentriFeeder IVC, a vibratory feeder with an integrated mass flow measurement device. (read more)

Eastern Instruments - The ICV Mass Flow Feeder

The CentriFeeder® ICV simply out controls the rest! Combining the flow modulation of a slide gate with the highly accurate mass flow measurement of the CentriFlow® meter, the CentriFeeder® ICV measure the flow rate and totalization of dry, granular, bulk solids and controls that flow like no other. Mass Flow Feed Control that is in a Class by itself! (read more)

Eastern Instruments - Straighten Turbulent Air Flows During Measurement

The High Beta® Process Flow Conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for ideal accurate flow measurement are not present. (read more)

Eastern Instruments - Solids Flow Measurement of Corn

The CentriFlow Meter from Eastern Instruments can accurately measure the mass flow of a variety of corn products from whole corn to ground or milled corn and even corn flour and dust. (read more)

Eastern Instruments - CentriFlow Meter: More Accurate than Impact Meters

The CentriFlow® Meter offers a more accurate method of measuring flowable solids than using an impact meter as the CentriFlow® actually measures the centripetal force exerted on the measurement element as particles slide over, rather than impact, the measurement pan. (read more)

Eastern Instruments - Video: Mass Flow Measurement of Plastic Pellets

Eastern Instrument's Solids Flow Measurement products allow precise and accurate measurement and control of virtually all aspects of plastics manufacturing. (read more)

Eastern Instruments - Video: Accurate Solids Mass Flow Meter

The CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. (read more)

Eastern Instruments - Video: Accurate Mass Flow Measurement of Grains

The CentriFlow Meter from Eastern Instruments will accurately measure a variety of grains such as wheat, corn and soy beans for a variety of applications. (read more)

Eastern Instruments - Accurate…Continuous Solids Flow Measurement

The CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles bulk densities from 1lb/ft3 to 100 lb/ft3 and flow rates of 0.35 ft3/min to 60 ft3/min. (read more)

Eastern Instruments - Accurate, Low Cost Meter for Corn, Wheat and Rice

The CentriFlow BWS is an extremely accurate yet low cost, gravimetric weigh scale for the measurement of corn, rice, wheat and other grains while in process. (read more)

Eastern Instruments - Accurate and Low-Cost Alternative to Impact Meters

Great for Grains, Plastic Pellets and any free-flowing material, the BWS is a very accurate and low-cost alternative to flow measurement devices like Impact Meters and Weigh Belts. (read more)

Eastern Instruments - Video: Solids Flow Meters, Metering Solids

The CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. (read more)

Eastern Instruments - The Clean and Easy Way to Measure Dirty Air

The VAP PA Insertion Pitot accurately measures the Differential Pressure (equivalent to flow) of air travelling through a duct, and is especially designed to resist plugging in dirty air flows. (read more)

Eastern Instruments - Prepare for Winter with Heated Air Flow Pitots

Eastern Instruments' Heated Pitots continue to accurately measure airflow even when air temperatures reach -22 F (-30 C). Don't wait until your pitots freeze over to do something about it! (read more)

Eastern Instruments - Batching granular products?

Trying to batch a small amount of granular product or fill a small container? A Solids Feeder, like those from Eastern Instruments, is just what you need! The MCV is a small, inexpensive granular feeder with typical accuracies in the 0.25-0.50% range. (read more)

Eastern Instruments - Combustion Air Measurement issues got you down?

When it comes to measuring Combustion Air, reliability, durabilty, repeatibilty and accuracy are paramount. The Air Flow Elements from Eastern Instruments fit that description perfectly! Used in Combustion Air applications all over the world, our Pitots, Flow Elements, Flow Conditioners, and Transmitters are time tested and proven! (read more)

Eastern Instruments - Differential Pressure measurement under 10 inWC??

Looking for a low range Differential Pressure Transmitter for your Industrial Process? Look no further, the QVT DP and Multivariable Transmitter from Eastern Instruments measures DP from 0.001 to 10 inWC! (read more)

Eastern Instruments - Get control of your Process with a Flow Meter!

Flow Meters add important information about what is going on in your process so that you can gain better control. Solids Mass Flow Meters, like those from Eastern Instruments, provide very accurate mass flow rate and totalized weight data that can be sent directly to your PLC. (read more)