Thermo Brandt DSK Replacement in Rectangular Ducts
Featured Product from Eastern Instruments
The Rectangular DSV from Eastern Instruments is a direct replacement for the DSK from Thermo/Brandt, which is no longer available.
The Rectangular DSV is a preassembled, bolt-in assembly that contains an array of air flow measurement pitots as well as straightening vanes that will eliminate cyclonic flow. The result is an extremely accurate air flow measurement, even in large rectangular ducts.
- ACCURACY: The DSV utilizes an array of patented VAP3® Pitot for maximum accuracy.
- EASY INSTALLATION: The duct sections are mounted with flanges that can be customized to any size or bolt hole pattern for easy bolt-in installation in any duct.
- VERSATILITY: The Rectangular DSV from Eastern Instruments will work with any transmitter (either DP only or multivariable).
- FOR ANY APPLICATION: Whether for use in the power industry or in industrial applications, the DSV will provide an accurate air flow measurement that is representative of your process.
More Featured Products