Announcements
Electri-Flex announces UL-listed, flexible liquidtight, nonmetallic conduit Type LNMP-Food Grade now has an improved antimicrobial jacketing that offers a wider temperature range and is made with a new food processing blue jacketing.
(read more)Electri-Flex is the recipient of the Silver Award in the 2021 IDEA Awards contest for its Antimicrobial Food Grade Type LAFG Flexible Conduit. The award is presented by Machine Design, which includes 6 categories with the category winners garnering the highest votes for most outstanding product innovations for 2021. Electri-Flex’ Type LAFG is the winner in the Machines & Compon...
(read more)ELECTRI-FLEX manufactures halogen-free, flexible electrical Liquatite® conduit, ideally suited for Rail and Transit applications. These conduits are Made in the USA, which includes the raw materials they are made of, providing both Buy America and Buy American Compliance that is key for federal transportation installations.
(read more)ELECTRI-FLEX COMPANY, Roselle, IL, releases a new Antimicrobial Food Grade White Paper featuring Liquatite® flexible electrical conduits that are ideal solutions for food processing, pharmaceutical, and bottling equipment installations. Discover the benefits of the new food processing blue color, a wide working temperature range, antimicrobial jacketing, and additional wear resilience.
(read more)ELECTRI-FLEX COMPANY, Roselle, IL, announces product Types ATLA and LAFG have passed additional testing and now conform to Annex A “Heavy-Duty” for CSA Certification. Types ATLA and LAFG join Liquatite® product Types LA, CSA, ZHLA and CBLA, and offer a variety of Heavy-Duty flexible conduits to choose from that are ideal solutions for any application.
(read more)Stainless Steel flexible electrical conduit provides exceptional resistance to corrosive atmospheres, such as chemical processing, water treatment plants, and other specialty applications where standard plated steel may not be adequate. It also provides additional high mechanical strength due to its construction.
(read more)Type LT Liquatite® flexible conduit is manufactured with an upgraded PVC jacketing. This jacketing makes Type LT an improved Oil-Resistant solution. The new jacketing also provides Sunlight Resistance (UV), a wider temperature range, and a flame retardant in the liquidtight jacketing.
(read more)Electri-Flex announces food processing flexible liquidtight jacketed conduit Types LAFG and LSSFG now have an improved PVC jacketing. These enhancements include a new food processing blue color, an even wider temperature range, and are now antimicrobial. Liquatite® Food Grade electrical conduits provide a flexible, liquidtight protective wiring raceway.
(read more)Electri-Flex Company manufactures Liquatite® flexible electrical conduits ideal for Ship Building & Aerospace installations. These conduits are built for safety, durability, UV resistance, and EMI/RFI shielding.
(read more)Flexible liquidtight conduit ideally suited for data centers to help ID wiring, meet safety requirements, and meet UL and CSA certifications include Types CBLA and ZHLA.
(read more)Flexible electrical conduit built tough and able to withstand extreme high/low-temperature
Flexible electrical conduit ideal for Wastewater Utility installations require a level of corrosion and UV resistance. Liquatite conduit with a stainless steel or aluminum core provide the corrosion-resistance
The use of stainless steel for the core of liquidtight flexible conduit provides exceptional resistance to corrosive atmospheres such as chemical processing, water treatment plants and other specialty applications where standard plated steel may not be adequate.
(read more)Electri-Flex offers an NSF Certified, UL listed, food grade, flexible liquidtight steel conduit designed for a variety of installations regarding motion, vibration and bending on food processing equipment.
(read more)Liquatite® flexible electrical conduit offers solutions for the transportation industry, including rail, transit, and infrastructure. These conduit types include ZHLA and ZHSS.
(read more)Flexible liquidtight conduit ideally suited for the food, beverage, and pharmaceuticals industries include Types LAFG, NMFG, and LSSFG. These conduits are NSF certified, meet FDA requirements, inhibit bacteria growth, and more. Watch the latest video to learn more.
(read more)Extreme Temperature Conduit, Type ATX, by Electri-Flex Company is a non-UL Halogen-Free liquidtight flexible steel conduit designed to withstand an extreme temperature range of -60°C to 150°C Intermitting to 165°C. Download the ATX Spec Sheet today to learn more.
(read more)Food Grade nonmetallic liquidtight conduit that offers excellent protection to wiring from abrasion, sunlight, mild acids, alkaline and oils. It is intended for food and beverage machinery applications. Download the Food Processing Sales Guide to learn more today.
(read more)Electri-Flex manufactures a range of flexible electrical conduits ideal for Steel Mills applications, Power Plants and Utilities. Jacketed steel options include Extreme Temperature, Halogen-Free, and Oil-Resistant. Download the application sales sheet today to learn more.
(read more)Liquatite® provides high-quality Data Center wiring protection solutions that offer physical protection to wires and cables, conduit colors that identify critical circuitry, UL listed and CSA certified varieties, halogen-free, low fire hazard solution types, and even Power Distribution Assembly Whips, ideal for fast and easy on-site installations.
(read more)ELECTRI-FLEX COMPANY, Roselle, IL USA, offers Type ZHLA jacketed metallic flexible conduit available in stock with many different colored jacketing options. Liquatite® Type ZHLA is a zero-halogen, low fire hazard solution, UL listed & CSA certified flexible electrical conduit.
(read more)ELECTRI-FLEX COMPANY, Roselle, IL, offers Type SSL, an unjacketed stainless steel, corrosion-resistant,
ELECTRI-FLEX COMPANY, Roselle, IL USA, announces Type CSA, a jacketed metallic flexible electrical conduit, now conforms to C22.2 No. 56-17 Annex A “Heavy-Duty” for Canadian Standards Association (CSA) Certification. The “Heavy-Duty” Annex requires liquid-tight flexible metal conduit to pass additional tension, flexibility, connector compatibility and crush tests.
(read more)ELECTRI-FLEX COMPANY, Roselle, IL, celebrates 65 years as a leader, manufacturing high-quality flexible Liquatite® conduit. Founded in the Chicagoland suburbs in 1955, Harold Kinander, Sr. led Electri-Flex in producing the first type of Liquatite® conduit. Today the Company manufactures nearly 50 varieties, offering the widest range of conduit available in the marketplace.
(read more)ELECTRI-FLEX COMPANY, Roselle, IL, has recently launched a new video in its Specialty Liquatite® Conduits Video Series, featuring Zero-Halogen Flexible Electrical Conduit. This new specialty conduit video features Joe Fedoruk and Tong Gigac, Sales, discussing the benefits, product options, and applications of these liquidtight Zero-Halogen conduit types.
(read more)The new technical article from Electri-Flex analyzes the benefits of low-smoke, halogen-free (LSZH) conduits, applications and conduit offerings. Download the Technical Article to learn more.
(read more)Halogen-Free Flexible Conduit, Type ZHLA, and High/Low Temperature Conduit, Type ATLA, are both available in a variety of colors, including blue, green, yellow, orange, red, white, gray plus many more. Download the Product Sheet today to learn more.
(read more)Type ZHLA, by Electri-Flex Company, is a Zero-Halogen Flexible Electrical Conduit that is both UL listed and CSA certified. It is a non-halogen, low smoke and low flame spread choice when limiting toxic materials of combustion are an important issue, such as in subways, buidlings and tunnels. Download the ZHLA Spec Sheet today to learn more.
(read more)Electri-Flex Company offers three types of unjacketed Flexible Metal Conduits that are UL listed and CSA certified. Type BR "Blue Ribbon" is often referred to as "Greenfield" or "Reduced Wall Flex" and is a flexible steel conduit. Types ABR and ABRH are both made from aluminum making it lighter than steel alternatives. ABRH is often referred to as "Heavy Wall Flex" due to its heavy gauge...
(read more)The new technical article from Electri-Flex discusses selecting and specifying in flexible electrical conduits for high and low temperature applications.
(read more)Learn more from the New Technical Article from Electri-Flex on the three types of shielding conduit that protects against EMI/RFI.
(read more)Liquatite, by Electri-Flex Company, includes 40 varieties of flexible electrical conduits designed for contractors, OEMs, MRO government, utility and export users. Conduits range from UL Listed and CSA Certified to specialized ones designed for extreme temperatures, halogen-free, low-smoke, and RFI shielding. Custom design and manufacturing capabilities are also available.
(read more)Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings.
(read more)Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings.
(read more)Electri-Flex Company manufactures flexible electrical conduits ideal for Industrial applications. Product sizes range from ¼” through 6”. These products fit a range of applications including the Food and Beverage Industry, Extreme High and Low Temperature Environments, Low Smoke / Halogen-Free Requirements, Colored Jacketing applications and EMI/RFI shielding requireme...
(read more)Electri-Flex Company offers a range of products ideal for Oil & Gas Refineries, Mining installations and related equipment. Flexible conduit offering Extreme Temperature, Halogen-Free, UL and CSA listings are all available for various applications in these industries. Flexible metal conduits accept standard liquidtight fittings.
(read more)Shield-Flex, by Electri-Flex Company, represents a line of three shielded conduits, SLA, EMS and EMCS, and is designed to protect sensitive electronic circuits from electromagnetic and radio frequency interference (EMI/RFI). Download the Shielding Catalog today to learn more.
(read more)Halogen-Free Shielded Flexible Conduits, Types HFSLA, HFEMS and HFEMCS, are ideally suited for applications requiring both shielding protection and halogen-free properties. These applications include: Aerospace, Cell Towers, Data Centers, Defense, Healthcare, Renewable Energy, Ship Building and Telecommunications. Download the Shielding Catalog today to learn more.
(read more)Type LSSFG is a liquidtight flexible stainless steel conduit that is a Certified Component for NSF/ANSI 169 special purpose food equipment or devices. The stainless steel core is makes it ideal for corrosive environments, such as washdown areas in food processing applications. Download the Stainless Steel Conduit Guide today to learn more.
(read more)Type LNMP Flexible Electrical Conduit provides an extreme all temperature rating from -55°C through 105°C and is ideally suited for continuous flexing applications due to its all PVC construction. Download the LNMP Spec Sheet to learn more today.
(read more)Electri-Flex Company offers a variety of flexible liquidtight nonmetallic conduits and connectors. These nonmetallic conduits are Type B construction, made without a metal core and are ideal for corrosive environments, high flexing applications, UV resistance and where weight might be an issue. Download the Nonmetallic Conduit & Fittings Guide today to learn more.
(read more)The use of colored Type LA conduit saves time and money in maintenance and repair situaions as well as provides a visible warning to use caution in and around specific areas. Colored conduit provides quick identification of circuits, such as emergency, fire, security, and high voltage, as well as many other applications. Download the Colors Guide today to learn more.
(read more)The Corrlok® System, comprised of nylon conduit, connectors and accessories, is designed for a wide range of applications including passenger rail vehicle wiring, industrial control equipment, robots, machine tools and more. Corrlok is RoHS- and WEEE-compliant, UL Recognized, halogen-free, flame-resistant and ideal for use in tight areas.
Available in four types of cond...
(read more)Used for lighting fixture installation, and many other electrical equipment uses, these flexible metal, pre-assembled whips consist of six feet of UL listed flexible metal conduit, stranded THHN wire with 6" leads, and internal, zinc die-cast fittings with steel locknuts. Download the Pre-Assembled Whip Sheet today to learn more.
(read more)