- Trained on our vast library of engineering resources.

Flexible Conduit for Industrial Environments

Featured Product from Electri-Flex Company

More Info Email Supplier Request a Quote

Electri-Flex Company manufactures flexible electrical conduits ideal for Industrial applications. Product sizes range from ¼” through 6”. These products fit a range of applications including the Food and Beverage Industry, Extreme High and Low Temperature Environments, Low Smoke / Halogen-Free Requirements, Colored Jacketing applications and EMI/RFI shielding requirements.

  • Type LNM-P – Type A Nonmetallic

    • UL and cUL Listed

    • Continuous Flexing and High/Low Temp Applications

    • Industrial Automation, Robotics, “Power Track” or Cable carrier, Auto Industry

  • Type NM2 - Nonmetallic

    • UL Recognized

    • Extra-Flexible Lightweight Tubing

    • Wiring Harnesses, Laboratory Equipment, OEM’s, Fiber Optics

  • Type LTFG – Food Grade Jacketed Metallic

    • Certified component for NSF/ANSI 169 Special Purpose Food Equipment or Devices

    • FDA approved compound in jacketing, per FDA CFR21 and NSF 51/61 requirement

    • UL Listed version, Type LAFG, also available

  • Type AT – All Temperature

    • Non-UL All Temperature Conduit offering good protection

    • -55°C through 105°C, intermitting to 120°C

  • Type ATLA – All Temperature LA

    • UL Listed and CSA Certified

    • Offering better protection

    • UL Listed -55°C through 105°C

    • CSA Certified -50°C through 105°C

  • Type ATX – All Temperature Extreme

    • Non-UL All Temperature Extreme conduit offering the best protection

    • -60°C through 150°C intermitting to 165°C

  • Type CEA – Low Smoke / Halogen-Free

    • Non-UL, Steel Core

  • Type ACEA – Low Smoke / Halogen-Free

    • Non-UL, Aluminum Core

  • Type ZHLA

    • UL Listed, Hot-Dipped Galvanized Steel Core

  • Type LOR – Oil Resistant

    • Non-UL

  • Type CSA

    • CSA Certified

    • Cold Weather Applications

  • Type ALT – Corrosion Resistant

    • Non-UL, Aluminum LT core

  • Type VJC – Vacuum Jacketed

    • Non-UL

    • High Flex / Tight Bends

  • The Corrlok System – Halogen-Free Nylon Conduit & Connectors

    • Line of 4 nylon conduits, including high flex conduit, lightweight, and Low Fire Hazard