New NEMA23 Frame Size Stepper Linear Actuator
Featured Product from ElectroCraft
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, releases a NEMA23 frame size to add to the ElectroCraft AxialPower™ Enhanced Series Stepper Linear Actuator product line.
ElectroCraft enhanced series linear actuators have been available in a NEMA11 frame size for several years but are now being offered in both NEMA17 and NEMA23 frames for greatly enhanced performance capabilities. In addition to multiple frame sizes, motors can be configured in different lengths and winding options to produce the needed motor torque and speed output. While the enhanced series offers 50% more output force than similar sized offerings, they also realize similar benefits in total life of product and ultra-long-term reliability.