Videos
Featured Videos
Meet the ElectroCraft CompletePower™ Plus Universal Drive, engineered for precision and power available in five models. The Universal Drive operates at voltages from 12 volt to 80 volt DC, and includes many advanced performance features for a dc motor controller including flexibility with selectable speed, torque, or position modes. While its intuitive software interface makes setup effortless, all sensor feedback ensures reliable commutation and digital encoder inputs deliver the precise motion control your application demands.
Meet the next evolution in motion control. The ElectroCraft RapidPower™ Enhanced Series - Integrated Motor Drive (IMD) combines our high-performance Universal Drive with the newest RapidPower Enhanced (RPE) brushless DC motor family, the RPE Series - delivering seamless integration, exceptional torque density, and precision motion in a compact package. Whether you''re building next-gen robotics, advanced medical devices, or high-efficiency automation systems, this integrated motor control solution reduces wiring complexity, saves space, and accelerates time-to-market - without compromising control. Key Drive Features: • High-performance servo drive for BLDC motors • Speed, torque, or position control modes • 48V DC operation with advanced 4-quadrant control • USB setup via ElectroCraft Complete Architect™ software
The ElectroCraft Pro Series Drive is engineered for versatility and precision in demanding applications operating with voltages from 12 volt to 80 volt DC. This DC drive offers multiple models ranging from three to 50 amp continuous output. It also features advanced programmable motion control all through our ElectroCraft Motion Pro Suite software. The Pro Series offers many flexible operating modes to meet your application requirements. Drive support includes brushless motor, PMDC, and stepper motors with haul sensor and digital encoder feedback options, and are available in two configurations to match your installation needs.
Learn more at https://electrocraft
Ideal for medical equipment, mobile robotics, and industrial automation, these drives ensure precise speed, torque, and positioning. Our Universal Drives are designed to work flawlessly with a wide range of motors, including brushless DC, permanent magnet DC, and stepper motors. They support motor voltages from 12 V DC to 80 V DC, handling continuous current up to 40 A. Available in five standard configurations, they also offer custom options for large-volume OEM requirements. Paired with ElectroCraft''s configuration software, these dc motor drives provide an intuitive and highly configurable user interface. https://www.electroc
The APES23 is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external linear), or guided linear actuator (captive). A variety of resolutions are offered, ranging from 0.0127 to 0.0635 mm per step, with an output force of up to 1779 N (400 lbs.) ElectroCraft''s unique motor, shaft and insert designs offer industry-leading output force per frame size while providing superior precision, speed and efficiency.
Learn More
https://www.electroc
Are you looking for DC Motor Drives? Find them at ElectroCraft! We specialize in Are you looking for DC Motor Drives? Find them at ElectroCraft! We specialize in developing custom drive and motor solutions for the most demanding motion control applications. Our DC Motor Drives are designed for high performance and are ideal for applications where precise speed and position control are required. ElectroCrafts''s new Universal Drive offers an intuitive and highly configurable user interface that is perfect for a wide variety of motor types, including Stepper, Permanent Magnet DC, or Brushless DC. The Universal Drive is available in 3 standard capacities and customized versions are offered for large volume OEM requirements. ElectroCraft''s Pro Series Drive affords an even greater degree of motion control capability as it is a fully programmable motion controller with unprecedented flexibility in a compact footprint.
Linear Actuators
Did you know Linear Actuators provide an integrated solution for linear movement applications for your electronic assembly machinery, medical and lab automation equipment? Choose time-proven Linear Actuators technology provided by ElectroCraft. For more than 20 years, the ElectroCraft AxialPower Plus series have been the preferred solution for a wide variety of motion applications. Our APPS linear actuators along with the enhanced APES are based on our best-selling stepper motor technology and are capable of producing linear force up to 800 pounds with incredible accuracy and high resolution when combined with traditional micro-stepping drives. Our experienced engineers are available to help you apply or custom-develop the right actuator for your project. Explore the wide range of Linear Actuators and all our products at ElectroCraft.com or give us a call at 844-338-8114 today!
These are electric motors coupled with a gear reducer. Right-angled gear motors are commonly used in automation equipment for food
ElectroCraft is showcasing its award-winning mobile robot technology including their powerful and compact wheel drives, high-torque-density brushless DC motors, precision linear actuators as well as servo motor drive technology
These highly configurable motors offer original equipment manufacturers a Brushless DC Motor platform for a wide range of motion applications. Check out the video and contact us with your BLDC motion control project needs!
https://www.electroc
Product availability depends upon the region the products will be delivered to. Please contact sales to verify availability.
. The controller determines what torque, velocity, or position is needed from the motor and then triggers the motor drive to send the electrical energy necessary to let the motor move as commanded. No wonder servo drives sometimes called amplifiers for how the controller''s modestly powered control signal informs the shaping of far-larger motor-powering voltage and current.
In this Design World produced video, we review servo drive systems, but for other motion control information and more, visit : ![]()
Though (unless stated otherwise) it''s typically assumed electric types are being referenced when linear actuators are mentioned. Linear actuators are as ubiquitous as they are because automating machine functions along straight axes (also called Cartesian arrangements) simplifies their engineering. Many industrial-grade (and even consumer-grade) electric linear actuators pair an electric rotary motor with a rotary-to-linear screw mechanism of some type to output the desired linear motion. There''s more on this subtopic at https://www.linearmo
You can learn more about ElectroCraft Brushless DC motors at There''s more on this subtopic at: https://www.electroc