Dexmet MicroGrid for primary filter media support.
Featured Product from Engineered Materials, a subsidiary of PPG's aerospace division
Expanded Materials For Superior Filter Designs
Filtration and separation are key criteria for industries that produce semiconductors, process chemicals, and pharmaceuticals, or systems that control gas or liquids. Dexmet custom manufactures MicroGrid® and PFOA-free PolyGrid® materials in a multitude of open area configurations with controlled pore sizes to provide more consistent particle removal, flow rates, and pressure drops for your filtration application.
Expanded MicroGrid® can be used for either primary filtration applications to protect critical downstream components or as internal cores to support the filtration media. Typically, expanded metals are used for these applications because they require strength and operate at higher pressures.
Expanded PolyGrid® materials are used primarily as membrane support materials on the upstream and downstream of the membrane. Expanded polymers can be used as a primary filter but typically for lower pressure air or gas applications.
Dexmet produces PFOA-Free PolyGrid® expanded Fluoropolymers. PFOA (Perfluorooctanoic Acid), widely used as a polymerization surfactant in making fluoropolymers including PTFE, PFA, and FEP, has fallen under scrutiny by the EPA and FDA for its potential toxicity and widespread presence in the environment and human population. Utilizing Dexmet's fluoropolymers will ensure that your application meets any new EPA or FDA requirements while being safe to the environment.
Follow us on:
Watch>>>Working With Dexmet: Applications
Expanded Solutions for Engineers with Tough Applications
PPG expanded metal foils and polymers are use by some of the world's most recognized companies. Dexmet Corporation is now part of the PPG Aerospace family.
The Right Material for Your Application
Our versatile expanded metal foils and polymers are used by Fortune 500s and leaders across many different industries. When developing applications that require micro-mesh open area materials, developers and engineers turn to Dexmet for the technical experience needed to shorten the development cycle and provide the best performing, highest quality, and most cost-effective products.
We outperform the competition and ensure that our products meet our customers expectations for performance and precision. Our processes are monitored by a AS9100:D and ISO 9001:2015 quality control system to ensure a great product at a great price.