Expanded Materials For Battery Storage
Featured Product from Engineered Materials, a subsidiary of PPG's aerospace division
Anode and Cathode Battery Electrode Materials
The electrically active material used in the electrodes of most modern battery designs are powders and require a mechanical support structure to hold them in place during the manufacturing process. This support structure also functions as a current collector and provides the electrical connection point for the external circuit.
Dexmet has provided expanded metal foil used in anode and cathode production for many decades. While most designs are proprietary, the battery chemistry generally determines the alloy used, while the active material composition determines the optimum mesh geometry.
- Extensive range of materials: Dexmet Corporation can expand any ductile metal. Our engineers can assist you in selecting the most appropriate metal to meet conductivity requirements for your battery.
- Specific Conductivity: Each material contains numerous specifications that allow for specific resistivity requirements. Our sales and engineering staff can help tailor these parameters to meet the requirements set forth in your specific battery.
- Increased Surface Area: The unique 3D geometry of expanded mesh provides surface area when seeking optimal adhesion and active material packing.
Follow us on:
Watch>>>Working With Dexmet: Applications
Expanded Solutions for Engineers with Tough Applications
PPG expanded metal foils and polymers are use by some of the world's most recognized companies. Dexmet Corporation is now part of the PPG Aerospace family.
The Right Material for Your Application
Our versatile expanded metal foils and polymers are used by Fortune 500s and leaders across many different industries. When developing applications that require micro-mesh open area materials, developers and engineers turn to Dexmet for the technical experience needed to shorten the development cycle and provide the best performing, highest quality, and most cost-effective products.
We outperform the competition and ensure that our products meet our customers expectations for performance and precision. Our processes are monitored by a AS9100:D and ISO 9001:2015 quality control system to ensure a great product at a great price.