High Temperature Gasket Substrate
Featured Product from Engineered Materials, a subsidiary of PPG's aerospace division
High Temperature Gasket Substrate
Dexmet expanded metals meet the demands of high temperature gaskets for exhaust manifolds. The variability of the expansion process allows designers to dial in a specific strength to the material for their applications. For more rigid exhaust flanges, a smaller opening is used and thicker base materials to provide optimum strength. For manifold gaskets, lighter weight materials with more open area are used. These gaskets use a flattened product to minimize the overall thickness. Materials typically used are low carbon steel and stainless steel. Dexmet expanded metals and foils are available in a wider range of widths, thicknesses, and open area configurations than any other material type.
Follow us on:
Watch>>>Working With Dexmet: Applications
Expanded Solutions for Engineers with Tough Applications
PPG expanded metal foils and polymers are use by some of the world's most recognized companies. Dexmet Corporation is now part of the PPG Aerospace family.
The Right Material for Your Application
Our versatile expanded metal foils and polymers are used by Fortune 500s and leaders across many different industries. When developing applications that require micro-mesh open area materials, developers and engineers turn to Dexmet for the technical experience needed to shorten the development cycle and provide the best performing, highest quality, and most cost-effective products.
We outperform the competition and ensure that our products meet our customers expectations for performance and precision. Our processes are monitored by a AS9100:D and ISO 9001:2015 quality control system to ensure a great product at a great price.