Bench Glo-Ring® Heat Tool for Heat Shrinking
Featured Product from Eraser Company, Inc.
Watch>>Benchtop Glo-Ring Infrared Heat Tools from The Eraser Company
Single Element Bench Glo-Ring® Heat Tool
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding and more. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings and they are suitable for use in clean rooms and testing areas. The Glo-Ring is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain. The single element bench model has a solid state heat control for shrinking heat shrink tubing and other applications. Heating elements open and close around the work piece by activating the electrical foot switch. Quartz elements are protected by guards for safety and to prevent accidental damage. All four element sizes are interchangeable in the holders. Note: Guards & elements sold separate
Technical Information Center Glo-Ring® Infrared Heat Tools
Infrared Heating Equipment
Benchtop or Portable Infrared Heating Equipment From our patented Glo-Ring® infrared heating technology to our ceramic heating units for industrial applications, Eraser offers a comprehensive line of heating equipment. All provide effective heating performance that is quick, quiet and energy efficient. The Glo-Ring® is perfect for heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, and butt welding.
LH100 Hand Glo-Ring® Heat Tool
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, and more. Glo-Rings® incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings® and they are suitable for use in clean rooms and testing areas. The Glo-Ring® is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain. Note: Guards and elements sold separate.
LH100 Hand Glo-Ring® Heat Tool 220V
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, and more. Glo-Rings® incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings® and they are suitable for use in clean rooms and testing areas. The Glo-Ring® is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain. Note: Guards & elements sold separate.
LH115 Hand Glo-Ring® Infrared Heat Tool
Eraser’s Model LH115 Hand Glo-Ring® Infrared Heat Tool is ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding and more. Model LH115 incorporate quartz encapsulated heating elements (Glo-Rings®) which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings® and they are suitable for use in clean rooms and testing areas. Model LH115 is an excellent alternative to a heat gun, as it uses less electrical energy, does not blow hot air, and is simple to maintain. Note: Elements & guards sold separate.
LH115 Hand Glo-Ring® Infrared Heat Tool 220V
Eraser’s Model LH115 Hand Glo-Ring® Infrared Heat Tool is ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding and more. Model LH115 incorporate quartz encapsulated heating elements (Glo-Rings®) which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings® and they are suitable for use in clean rooms and testing areas. Model LH115 is an excellent alternative to a heat gun, as it uses less electrical energy, does not blow hot air, and is simple to maintain. Note: Elements & guards sold separate.
Triple Element Bench Glo-Ring® Heat Tool
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings and they are suitable for use in clean rooms and testing areas. The Glo-Ring is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain. The triple element bench model has solid state heat controls for shrinking long lengths of heat shrink tubing and other applications. Heating elements open and close around the workpiece either by a switch or by activating the optional electrical foot switch. Adjustable work piece rests keep the work piece central within the heating elements. One, two, or all three element holders may be utilized at any time, and all four element sizes are interchangeable in the holders. The Glo-Ring is CE marked for safety. Note: Guards & elements sold separate.
Sealed Beam Part Number: CK0002
These lamps provide all the advantages of conventional T3 quartz infrared lamps and more without the problems. The cold zones at each end of the lamp provide for easy mounting using simple clips or springs. The elimination of the need for bulky modules permits use in confined areas. The internal polished stainless steel reflector never needs cleaning and is protected from dirt and dust. The reflector will not oxidize as it is enveloped in inert gas. All electrical connections are made at one end of the lamp reducing installation and maintenance costs. Access to the heating chamber is not necessary to service the lamps. Two quartz envelopes are utilized providing excellent thermal, mechanical and impact shock resistance. These are the ideal maintenance free lamps for a multiple of heating applications. They may be used in many confined areas not suited to conventional T3 lamps.
Sealed Beam Part Number: CK0003
These lamps provide all the advantages of conventional T3 quartz infrared lamps and more without the problems. The cold zones at each end of the lamp provide for easy mounting using simple clips or springs. The elimination of the need for bulky modules permits use in confined areas. The internal polished stainless steel reflector never needs cleaning and is protected from dirt and dust. The reflector will not oxidize as it is enveloped in inert gas. All electrical connections are made at one end of the lamp reducing installation and maintenance costs. Access to the heating chamber is not necessary to service the lamps. Two quartz envelopes are utilized providing excellent thermal, mechanical and impact shock resistance. These are the ideal maintenance free lamps for a multiple of heating applications. They may be used in many confined areas not suited to conventional T3 lamps.
Sealed Beam Part Number: CK0004
These lamps provide all the advantages of conventional T3 quartz infrared lamps and more without the problems. The cold zones at each end of the lamp provide for easy mounting using simple clips or springs. The elimination of the need for bulky modules permits use in confined areas. The internal polished stainless steel reflector never needs cleaning and is protected from dirt and dust. The reflector will not oxidize as it is enveloped in inert gas. All electrical connections are made at one end of the lamp reducing installation and maintenance costs. Access to the heating chamber is not necessary to service the lamps. Two quartz envelopes are utilized providing excellent thermal, mechanical and impact shock resistance. These are the ideal maintenance free lamps for a multiple of heating applications. They may be used in many confined areas not suited to conventional T3 lamps.
Sealed Beam Part Number: CK0006
These lamps provide all the advantages of conventional T3 quartz infrared lamps and more without the problems. The cold zones at each end of the lamp provide for easy mounting using simple clips or springs. The elimination of the need for bulky modules permits use in confined areas. The internal polished stainless steel reflector never needs cleaning and is protected from dirt and dust. The reflector will not oxidize as it is enveloped in inert gas. All electrical connections are made at one end of the lamp reducing installation and maintenance costs. Access to the heating chamber is not necessary to service the lamps. Two quartz envelopes are utilized providing excellent thermal, mechanical and impact shock resistance. These are the ideal maintenance free lamps for a multiple of heating applications. They may be used in many confined areas not suited to conventional T3 lamps.
Single Element Bench Glo-Ring® Heat Tool
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding and more. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings and they are suitable for use in clean rooms and testing areas. The Glo-Ring is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain. The single element bench model has a solid state heat control for shrinking heat shrink tubing and other applications. Heating elements open and close around the work piece by activating the electrical foot switch. Quartz elements are protected by guards for safety and to prevent accidental damage. All four element sizes are interchangeable in the holders. Note: Guards & elements sold separate.
Single Element Bench Glo-Ring® Heat Tool 220V
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings and they are suitable for use in clean rooms and testing areas. The Glo-Ring is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain. The single element bench model has a solid state heat control for shrinking heat shrink tubing and other applications. Heating elements open and close around the work piece by activating the electrical foot switch. Quartz elements are protected by guards for safety and to prevent accidental damage. All four element sizes are interchangeable in the holders. Note: Guards & elements sold separate.
Sealed Beam Part Number: CK0007
These lamps provide all the advantages of conventional T3 quartz infrared lamps and more without the problems. The cold zones at each end of the lamp provide for easy mounting using simple clips or springs. The elimination of the need for bulky modules permits use in confined areas. The internal polished stainless steel reflector never needs cleaning and is protected from dirt and dust. The reflector will not oxidize as it is enveloped in inert gas. All electrical connections are made at one end of the lamp reducing installation and maintenance costs. Access to the heating chamber is not necessary to service the lamps. Two quartz envelopes are utilized providing excellent thermal, mechanical and impact shock resistance. These are the ideal maintenance free lamps for a multiple of heating applications. They may be used in many confined areas not suited to conventional T3 lamps.
Sealed Beam Part Number: CK0011
These lamps provide all the advantages of conventional T3 quartz infrared lamps and more without the problems. The cold zones at each end of the lamp provide for easy mounting using simple clips or springs. The elimination of the need for bulky modules permits use in confined areas. The internal polished stainless steel reflector never needs cleaning and is protected from dirt and dust. The reflector will not oxidize as it is enveloped in inert gas. All electrical connections are made at one end of the lamp reducing installation and maintenance costs. Access to the heating chamber is not necessary to service the lamps. Two quartz envelopes are utilized providing excellent thermal, mechanical and impact shock resistance. These are the ideal maintenance free lamps for a multiple of heating applications. They may be used in many confined areas not suited to conventional T3 lamps.
The Eraser Company is a 100-year-old manufacturer of cable, tubing, and wire processing machines, offering a large catalog of products for numerous applications. Eraser manufactures custom equipment to meet specific material processing needs.
Eraser is ISO Certified and works with OEM’s, distributors and direct customers to manufacture, sell and service wire, cable and tubing processing equipment that is reliable and profitable for your business.
Eraser's line of cable, wire, and tube processing tools includes strippers, twitters, cutters infrared heat tools, winders, reelers, fiberglass brushes, and stripping wheels.
Eraser equipment is capable of cutting, stripping, twisting, heat shrinking, reeling/dereeling, winding and measuring a wide range of material types including magnet or enamel coated wire, coaxial and other types of extruded cable, flexible tubing such as that which is required for medical applications, solder sleeves and heat shrink tubing. Our tools are available as both as bench-mounted or portable and automatic or semi-automatic.