Portable Coaxial Cable Stripper
Featured Product from Eraser Company, Inc.
Watch>>>Models 824 and 1256 Coaxial Cable Strippers from The Eraser Company
Model 824 Portable Coaxial Cable Stripper from The Eraser Company can be used to strip many types of coaxial cables including semi-rigid, heliax and RGU.
The 824 stripper requires a cutter head, which is custom built to customer-provided specifications for cable size and strip dimensions. Cutter heads will score the material, then the slugs must be removed.
Eraser's Coaxial Cable Strippers are safe, easy to use and are appropriate for a variety of industries and applications.
About The Eraser Company, Inc.
The Eraser Company, Inc., celebrating over 100 years in business, manufactures a wide range of machinery that enables customers to manufacture, prepare, and process, wire, cable, and tubing products more efficiently, effectively, and profitably. The company is ISO 9001:2008 Certified, and their products can be found worldwide. For more information on Eraser's entire product line visit www.eraser.com or call 315-454-3237.