C100S Rotary Wire Stripper
Featured Product from Eraser Company, Inc.
The Model C100S single blade centrifugal rotary wire stripper and twister will strip most insulations from solid and stranded wires, Teflon, P.T.F.E., PVC, nylon, KEL-F, and many more. Strip length and blade depth adjustments must be made while the machine is running. The C100S can be used to remove insulation slugs and twist together strands of stranded conductors.
Model Number: C100S
Part Number: AR2171
Maximum wire diameter over insulation | 0.228" (5.79mmø) |
Minimum wire diameter over insulation | 0.031" (0.79mmø) |
Maximum strip length | 1 1/2" (38mm) |
Minimum strip length | with the standard strip length stop minimum strip length varies from 3/16" (4.7mm) on a 28 AWG (0.33mmø) wire to 5/16" (7.9mm) for a 14 AWG (1.63mmø) wire |
Power | 120V 60Hz |
Automatic Wire Strippers & Cable Stripping Machines
Whether you’re working with coaxial, extruded, or magnet/enamel wire or cable, Eraser offers a wide range of stripper machine options. Remove the insulation from virtually all magnet and enamel wires of all sizes and insulation types, including Teflon. To check which of our wire strippers (by machine model number) will suite particular wire sizes, view Eraser’s Guide to Wire Stripping or contact one of our sales engineers. Designed to accommodate a wide range of wire stripping applications from automatic, air-operated, bench and portable machines, our complete line of strippers feature more than 40 products. Scroll down to view all our automatic wire stripper machines. And if you can’t find it here, we can custom build one for you!
Chemical Wire Strippers
Eraser Dip Strip Chemical Pots can remove the insulation from virtually all magnet and enamel wires of all sizes and insulation types, including litz wire without damage to the wire. Remove oxidation and residue with the dip clean 2. Dip Strip does not corrode conductors as will acid strippers. View Chemical Wire Strippers
Thermal Wire Strippers
Available in a lightweight hand held model or a bench model, thermal wire strippers are perfect for stripping solid and stranded wires up to 1/2″ OD. The HTS Series is especially effective on insulation such as P.T.F.E. and Teflon. The temperature at the stripping elements is variable up to 1400°F The bench model can be used for window stripping.View Thermal Wire Strippers
Fiberglass & Wire Wheel Strippers
Fiberglass wheels will strip many film type insulations. The conical wheels rotate at high speed to generate frictional heat which softens the insulation on the wire. The “nap” of the brush wipes this insulation away. Many of the machines work for square, rectangular, or flat magnet or enamel wire insulations including glass, varnish, epoxy and polythermaleze.View Wheel Strippers
Blade Strippers
Eraser blade strippers are great for round magnet and enamel wires with any type of film insulation, from solid and stranded wires and round cable and coax. Rotary strippers are the perfect machine if you need to cleanly remove insulation with no damage to the wire conductor.View Blade Strippers
About The Eraser Company, Inc.
The Eraser Company, Inc., celebrating over 100 years in business, manufactures a wide range of machinery that enables customers to manufacture, prepare, and process, wire, cable, and tubing products more efficiently, effectively, and profitably. The company is ISO 9001:2008 Certified, and their products can be found worldwide. For more information on Eraser's entire product line visit www.eraser.com or call 315-454-3237.