The ultimate automatic flexible tubing cutter.
Featured Product from Eraser Company, Inc.
Eraser’s Model WC601B Rotary Blade Tubing Cutter is the ultimate automatic flexible tubing cutter. The unit easily and accurately cuts to length tubing, sleeving and more to the programmed length and number of pieces. Ten feed rates allow the operator to choose the correct rate for a given material to optimize production rate, repeatability, and accuracy of the cut length. The unit is perfect for processing flexible tubing to tight specifications, such as those required for medical tubing.Using a unique combination of an adjustable dual driven belt feed and a rotary cutting head, coupled with a reliable stepper drive system, it achieves results formerly only possible by hand operation. The belt feed and rotary cutter ensures there is no crushing of material, either along its length or on the cut ends. Programming of the unit is simple; a batching feature allows all parameters for frequently run jobs to be pre-programmed. A kitting feature allows for multiple pieces of different lengths to be cut. Quantities of 99 batches and 10 kits may be programmed.
E.C.P. (Eraser Certification Program)
We recommend using E.C.P. to determine which Eraser machine is best for your specific application Click here to download a printable E.C.P. form. For more information about E.C.P. from Eraser, click here.
Wire Cable and Tubing Cutters
Designed to accommodate a wide variety of application types our complete line of rotary or die blades, fiberglass or wire brush wheels, thermal, or chemical strippers features more than 40 products.
Automatic Wire Cutting Machines
Eraser manufactures an array of industrial-grade wire cutters that are suitable for cutting a wide range of materials. Designed to fit your specific application, material, and budget, Eraser wire cutting machines are available in automatic and semi-automatic, air-operated, bench, and portable. Some machines incorporate a guillotine style blade to provide clean, square cutting of a variety of different wire sizes and configurations.
Automatic Tube Cutting Machines
Eraser tube cutting machines cut a wide range of materials such as flexible polyurethane, flexible PVC, nylon reinforced hose, copper, aluminum, steel, tygon, radiator hose, polyurethane, silicone, polyethylene, rubber, vinyl and more. Designed to fit your specific application, Eraser’s tube cutters are available in automatic or semi-automatic, and may be air-operated, bench-mounted, or portable. Some machines incorporate a belt-feed and rotary cutter system to ensure there is no crushing of material, either along its length or on the cut ends.
Automatic Cable Cutting Machines
The Eraser array of automatic cable cutters, as well as bench, semi-automatic, and portable cable cutting machines are suitable for cutting a wide range of materials. Some of the cable cutting machines incorporate a guillotine style blade to provide clean, square cutting of a variety of different cable sizes and configurations.
About The Eraser Company, Inc.
The Eraser Company, Inc., celebrating over 100 years in business, manufactures a wide range of machinery that enables customers to manufacture, prepare, and process, wire, cable, and tubing products more efficiently, effectively, and profitably. The company is ISO 9001:2008 Certified, and their products can be found worldwide. For more information on Eraser's entire product line visit www.eraser.com or call 315-454-3237.