CES-C04 Non-Contact Safety Systems
Featured Product from Euchner-U.S.A., Inc.
EUCHNER CES Category 4, Non-Contact Safety Systems are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The non-contact safety switch CES-C04 is suitable for systems on which a large number of safety doors need to be monitored. The small design of the actuator and read head (included integrated evaluation unit) allows easy mounting on the safety guard. AP and AR versions are available.
Can be connected to Euchner's ESM-BA series safety relays.
Due to the unique capabilities of this product, it is suitable almost anywhere where safety and reliability is of the utmost of concern.
Click here for features and benefits.