Announcements
Quantic UTC's ceramic MegaCap type technology is now available in a leaded and stacked format, delivering capacitance performance typically associated with much larger footprints.
(read more)MLCC type capacitor with high purity gold conductors for wire bonding, solder, or epoxy die attach. Class II dielectric in a range of sizes suitable for mounting in IC packages or on strip-line.
(read more)The TDB series, our newest radial form factor consisting of a 1” X 1” square footprint.
(read more)Introducing Quantic™ Paktron's CC Capstick® and RC Angstor®, hi-reliability multi-layer polymer (MLP) capacitors providing the industry's highest ripple current rating per C*V.
(read more)HyCap capacitors are designed to operate reliably in extreme shock and vibration environments.
(read more)TDD series Hybrid Capacitors utilize a sintered tantalum anode and ruthenium oxide coated cathode operating in aqueous with additive electrolyte. The components are hermetically sealed in a welded tantalum case with a glass-to-metal anode terminal seal.
(read more)The THQ Series capacitor shall utilize sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte with additives. The components shall be hermetically sealed in a welded tantalum case with a glass-to-metal anode terminal seal.
(read more)Evans Capacitor Company Awarded Contracts totaling $7 Million for
Capacitors Providing DC Storage for State of the Art Airborne Radar
The THQ Series capacitor shall utilize sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte with additives. The components shall be hermetically sealed in a welded tantalum case with a glass-to-metal anode terminal seal.
(read more)