Introducing the NXP QorIQ ARM Processor
Featured Product from Extreme Engineering Solutions, Inc. (X-ES)
The NXP QorIQ ARM processors, built on the revolutionary Layerscape architecture, provide next-generation processing performance with the efficiency demanded by networking, telecom, wireless infrastructure, industrial control, military, and aerospace applications. The LS10xx and LS20xx processor families on X-ES ARM-based single board computers and processor mezzanines are available in two, four, and eight-core configurations for scalable processing power and minimal power consumption, offering the most advantageous blend of performance.
NXP includes both ARM and PowerPC processor architectures in their Layerscape product family, for hardware and software compatibility across a networked system or application. This unique, core-agnostic architecture incorporates an optimum core, whether it is ARM or Power Architecture, for the given application.
Layerscape’s available I/O, such as multiple Gigabit Ethernet ports, multiple PCI Express ports, USB, and SATA, as well as ARM’s ultra-low power advantages, allow for an embedded processing solution without compromises.
Proven Features Well-Suited for Embedded Applications
ARM has long been the standard of excellence in low-power processing, and NXP has recently committed to additional improvements in ARM processing performance. This includes adding support for 64-bit processors in ARMv8, which includes A53 and A57 cores. With the recent of addition of the A72 core to replace the A57 in higher performance applications, NXP has further enhanced the appeal and computing capabilities of ARM for the embedded computing market.
ARM TrustZone is integrated into Layerscape devices, including support for Secure Boot, Tamper Detection, and Access Control for memory and peripherals. Secure Boot can prevent unsigned code from being executed, rather than permitting any arbitrary code to run. ARM TrustZone can execute in secure and non-secure states, partitioning resources such as memory and cache, based on the application’s state of execution. This expands the capabilities of ARM multi-core devices for applications that require secure and unsecure tasks.
X-ES leverages the ARM TrustZone security features and increased processing performance of 64-bit ARM Cortex cores, without sacrificing on power consumption, along with a familiar Linux environment, to provide ideal embedded computing solutions wherever low-power applications are required.