Processor-Based 3U VPX Single Board Computer (SBC)
Featured Product from Extreme Engineering Solutions, Inc. (X-ES)
XPedite8171
Intel® Atom™ E3800 Series Processor-Based 3U VPX Single Board Computer (SBC)
The XPedite8171 is an Intel® Atom™ E3800-based 3U VPX-REDI single board computer available in conduction- and air-cooled configurations. The Intel® Atom™ E3800 processors provide excellent computational performance and I/O functionality for their power profile and size. They are low-power system-on-chip (SoC) processors with integrated graphics and support for up to four cores operating at up to 1.91 GHz.
The XPedite8171 has been designed to support the XPedite5205 Embedded Services Router (ESR) utilizing Cisco IOS®.
The XPedite8171 is an Intel® Atom™ E3800-based 3U VPX-REDI single board computer available in conduction- and air-cooled configurations. The Intel® Atom™ E3800 processors provide excellent computational performance and I/O functionality for their power profile and size. They are low-power system-on-chip (SoC) processors with integrated graphics and support for up to four cores operating at up to 1.91 GHz. Along with best-in-class performance-per-watt, the E3800 family supports extremely low operating temperatures, and its power-efficient 22 nm technology enables operation in the most demanding high-temperature environments.
The XPedite8171 provides superior growth and expansion capabilities by including an XMC or PMC site with full 10 mm I/O envelope support, while maintaining a 0.8 in. VPX slot pitch and providing the system integrator with a plethora of COTS options for additional I/O, storage, or processing, all while minimizing total system SWaP-C. In addition, the XPedite8171 has been designed to support the XPedite5205 Embedded Services Router (ESR) utilizing Cisco IOS®. It also includes up to 8 GB of DDR3-1333 ECC SDRAM and up to 64 GB of SLC NAND flash in two devices, as well as two HDMI/DVI-D or Dual-Mode DisplayPort video interfaces and up to three Gigabit Ethernet ports.
The XPedite8171 supports the E3845 processor in standard configurations and can be built to support the E3827, E3826, E3825, E3815, and E3805. The E3800 series is the 4th generation Atom™ processor from Intel® and was formerly known as the Bay Trail-I platform and Valleyview processor. Wind River VxWorks and Linux Board Support Packages, as well as Microsoft Windows drivers, are available for the XPedite8171. It also supports the open source coreboot bootloader, powered by Intel®’s Firmware Support Package (FSP), to enable ultra-fast boot times and drastically simplify system security.
Follow us on:
Extreme Engineering Solutions (X-ES)
Extreme Engineering Solutions (X-ES) is a leader in the design, manufacture, and support of standard and custom embedded computing solutions used in a wide range of compute intensive military, communications, commercial, and industrial applications. X-ES provides an extensive portfolio of commercial and ruggedized Single Board Computers (SBCs), mezzanine modules, FPGAs, I/O modules, SSD storage, rugged systems and enclosures, development chassis, Ethernet switches, and power supplies.