High Temp Coatings: Exterior Corrosion Resistance

Featured Product from FORREST Technical Coatings

More Info Email Supplier Request a Quote

INFERNEX® liquid and powder coatings pass a full battery of performance tests establishing superior high-heat protection for ferrous and non-ferrous substrates. These products deliver reliable corrosion resistance combating the harshest weathering conditions. Their physical properties include rapid curing, excellent durability, and excellent adhesion. Count on INFERNEX® coatings to meet temperature resistant needs ranging from 600° F to 1200° F (315° C – 648° C).

The unique attributes of INFERNEX® include rapid curing, excellent over-bake stability, excellent corrosion resistance and direct to metal applications.

The full line of INFERNEX® high temperature coatings has been specifically formulated for optimum performance in harsh environments such as exhaust systems, industrial silencers, engine parts and other high temperature applications.

Contact Us

FORREST World Headquarters
1011 McKinley Street • Eugene, Oregon USA • 800-537-7201
Industrial Service Centers:
990 McKinley Street • Eugene, Oregon USA • 541-868-1222
3335 NW St Helens Rd • Portland, Oregon USA • 800-228-0207
1741 South Central Ave • Kent, Washington USA • 253-854-6372
3808 North Sullivan Road Bldg N-17 • Spokane, Washington USA • 509-924-3785
www.forrestpaint.com