High Temp Powder Coating For Exhaust Systems
Featured Product from FORREST Technical Coatings
INFERNEX® PS-1000
Developed for exhausts, INFERNEX PS-1000 has earned its reputation for decades as the high temperature workhorse for protecting exhaust systems, engines, and silencers. This powder is recognized by its black smooth finish and ability to withstand temperatures up to 1000° F (537° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates.
FORREST World Headquarters
1011 McKinley Street • Eugene, Oregon USA • 800-537-7201
Industrial Coatings Service Centers:
990 McKinley Street • Eugene, Oregon USA • 541-868-1222
3335 NW St. Helens Rd • Portland, Oregon USA • 800-228-0207
1741 South Central Ave • Kent, Washington USA • 253-854-6372
3808 North Sullivan Road Bldg N-17 • Spokane, Washington USA • 509-924-3785
www.forrestpaint.com
More Featured Products