Silver High Temp Coating for Mufflers
Featured Product from FORREST Technical Coatings
INFERNEX® PS-1000 Silver
This high temp silver coating is an excellent alternative to FORREST's original black coating and satisfies the demands of mufflers, exhaust systems, and engines. INFERNEX PS-1000 Silver withstands temperatures up to 1100° F (593° C). It also features excellent application properties, film quality, and corrosion resistance when applied to properly-prepared ferrous and non-ferrous substrates.
FORREST World Headquarters
1011 McKinley Street • Eugene, Oregon USA • 800-537-7201
Retail Paint Locations:
990 McKinley Street • Eugene, Oregon USA • 541-868-1222
3335 NW St. Helens Rd • Portland, Oregon USA • 800-228-0207
1741 South Central Ave • Kent, Washington USA • 253-854-6372
3808 North Sullivan Road Bldg N-17 • Spokane, Washington USA • 509-924-3785
More Featured Products