Workholding Grippers for Faster Speeds & Feeds.

Featured Product from Fairlane Products, Inc.

More Info Email Supplier Request a Quote

WORKHOLDING & POSITIONING
Fairlane Products’ workholding and positioning components allow for faster speeds and feeds within the manufacturing process. Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms.

  • BASE DESIGN SWIVOTS  Cylindrical body allows for installation in tight areas. The housing is tapped for backside fastening.
  • HEX HEAD SWIVOTS Hex head for mounting. Self-aligning components designed to hold and position irregular and contoured surfaces.
  • GRIPPERS   Grip and penetrate the work piece to provide superior holding power. Used in jigs, fixtures, and chuck jaws, these grippers.
  • THREADED SWIVOTS Body is threaded for mounting. Self-aligning components designed to hold and position irregular and contoured surfaces.
  • HEADED THRUST SCREWS Free floating ball design allows the thrust screw to continue to rotate while the ball remains stationary against the contact surface.
  • GP-SERIES GRIPPER PADS Ideal for industrial grade contact wear points in automation and positioning applications.
  • THREADED THRUST SCREWS Allow straight line static load thrust without transmitting torsional or radial force on to the contact area
  • FIXED REST PADSI Ideal for contact, position, and wear points on jigs and fixtures.
  • TG GRIPSERTS WORKHOLDING GRIPPERS With only 3.5mm of clamp surface needed to securely hold the workpiece, TG GripSerts are ideal for 5-axis machining operations.

 

Fairlane Products, Inc.
We design, manufacture and stock a wide range of workholding and positioning components, as well as rollers and bumpers for materials handling, assembly and manufacturing. The workholding and positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms.

  • Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that rotates and pivots for holding and positioning of irregular contour surfaces. And Accu-Thrust™ thrust screws that allow straight-line static thrust loads without transmitting torsional or radial forces on an object or work piece. We also design, manufacture and stock a line of rollers and bumpers used in materials handling, assembly and manufacturing applications. The rollers and bumpers come in a variety of durometers, materials, styles and mounts while the bumpers can be custom cut to meet specific applications.