CPX-AP-A
Featured Product from Festo Corporation
Modular and lightweight IO system in IP65/IP67
Highly flexible remote IO system with maximum performance
Can be expanded and easily combined with CPX-AP-A and CPX-AP-I to form an integrated system
End-to-end connectivity with extended diagnostics option increases machine availability and productivity
Simple integration into the controller of your choice: PROFINET, PROFIBUS, EtherCAT®, EtherNet/IP, ModbusTCP, Profibus
Module for IO-Link® available
Real-time capability, transmission speed of 200 Mbps full-duplex
High-performance remote I/O system that flexibly networks 80 modules in real time with a 200 Mbaud data rate
More Featured Products