All-In-One CT, Modbus Power Analyzer Products
Featured Product from Finder S.p.A. con unico socio
The range includes:
Type 6M.Tx – Single phase Modbus quality power Monitors. All-in-one CT, Power/Energy meter and Supply quality monitor + Modbus communications.
Technical features:
- True-RMS AC and DC measurements
- Accuracy class: 0.5% F.S.
- Up to 300 A – 800 V AC
- Up to 400 A – 1000 V DC measurement
- Bi-directional active energy measurement kWh
- Working frequency: DC or 1…400 Hz
- Fully configurable via Modbus RS485 interface (free software)
Type 6M.BU.0.024.2200 – Modbus RS485 RTU. Modbus TCP/IP Gateway with on board web server interface.
More Featured Products