Videos
Featured Videos
Finder KNX products can be used for lighting management, control of roller shutters/curtains, alarms and video surveillance, monitoring and managing HVAC (heating, ventilation and air conditioning), water control, energy optimization, management of electric meters and appliances, audio systems.
Discover more on the brochure or visit the KNX products page.
The Finder devices dedicated to the YESLY smart home allow you to switch lights on or off, control roller shutters or electric blinds, control sockets and electric locks and manage the home climate, thanks to the integration of the Bliss2 smart thermostat.
All in a few simple steps.
The 10 Series light dependent relays are designed for pole- or wall-mounted installation and therefore particularly suitable for street lighting for light management in parking lots or driveways. Specifically, they allow lights to be turned on only when the natural lighting level falls below the set threshold, thus ensuring energy savings and comfort.
The 11 Series modular light dependent relays, are designed for installation in electrical panels with the help of one or more external photosensitive sensors. They enjoy two patents: the "zero hysteresis" system, which guarantees switching on and off without delay at the set LUX threshold, and the system for compensating the controlled lights, which is extremely useful both during installation and in daily use. These technical features make them extremely versatile and perfect for both residential, public or industrial applications.
The installation of this time switch, allows, specifically, to manage certain applications of different ways depending on the time of year, in multiple contexts such as schools, stores, public lighting systems or advertising. It can be used, for example, to schedule irrigation systems according to certain weeks or months, or to automatically set lights on and off in public lighting systems.
Find out more on the product page.
Check out all the features of the 7M Series energy meters: from the innovative design to the backlit LCD display, from the sealable tamper-proof terminals to the touch sensitive key.
All are NFC programmable with the Finder Toolbox NFC app and MID certified.
We measure your energy!
Among the main technical advantages, they ensure wide range of voltages available in both AC and DC versions, high-performance contacts made of high-quality materials (providing excellent conductivity and long operating life), high isolation (Galvanic isolation between coil and contacts for enhanced safety and reliability), compatibility with automation systems (can be integrated with major industrial automation platforms).
Find out more on findernet.com:
- Type 46.52
https://bit.ly/3L5HD
The range is designed for almost every kind of application: Detection in corridors, indoor/outdoor with spherical joint adjustment, ceiling or false ceiling, wall-mounted … and to detect both movement and presence. Finder 18 Series includes 14 models designed for different types of installations, depending on the needs and are also programmable via app, depending on the models. - PIR Internal movement and presence detectors as Types 18.51, 18.5D, 18.5K, 18.4K - Internal movement and presence detectors, as Types 18.61, 18.51, 18.91, 18.41, 18.31, 18.21, 18.01 - External movement and presence detectors as Types 18.11 e 18.A1 Discover more on the movement and presence detectors'' product pages on findernet.com.
Designed to adapt to any type of context, 4box electrical switches and sockets represent the concept of innovation combined with widespread products for everyday use. Simple but effective and functional ideas that help improve everyday life.
This new Finder 80.01 NFC modular timer raises the standards in the field of industrial automation.Thanks to the integrated NFC technology, device configuration becomes immediate: just bring your smartphone close to transmit the functionality set on the dedicated Finder Toolbox app (available for free for Android and iOS systems).
To learn more, visit the product page on findernet.com
https://bit.ly/3Dt8q
An even more comprehensive range that multiplies the application possibilities of this smart relay. For maximum versatility, maximum integration, maximum customization.
Find out more on opta.findernet.com
https://bit.ly/4gIH5
This series of smart relays is available in two distinct versions to meet diverse programming needs: the Arduino Pro version, offering programming flexibility via the IEC 61131-3 standard and the well-known Arduino IDE/development environment, and the Codesys version, which supports the IL (Instruction List), ST (Structured Text), LD (Ladder Diagram), FBD (Function Block Diagram), and SFC (Sequential Function Chart) programming languages, ensuring broad compatibility with industrial standards.
To learn more and for all the technical documentation, please visit opta.findernet.com
https://bit.ly/3MVxK