ELECTRONIC STAIRCASE TIMER
Featured Product from Finder S.p.A. con unico socio
Type 14.11 is a electronic staircase timer 1 NO 16 A 17.5 mm wide.
Other features include:
- Reset for centralised switch off
- 4 functions:
- Step relay
- Timing Step relay
- Staircase timer
- Light ON
- Terminal for reset (centralised switch off)
- Time setting from 30 seconds to 20 minutes
- “Zero crossing” load switching
- Suitable for 3 or 4 wire systems, with automatic recognition
- Compatible with movement detectors (18 series)
- LED status indicators
- Cadmium free contact material
- Can be used with illuminated push – buttons
- “Blade + cross” – both flat blade and cross head screw drivers can be used to adjust then function selector, the timing trimmer, and to disengage the 35 mm rail mounting clip
- 35 mm rail (EN 60715) mount
- European Patent
More Featured Products