FLT93 FlexSwitch for Reliable Flow/Leak Detection
Featured Product from Fluid Components Intl. (FCI)
Ideal for Reactor Core Coolant, Level Interface Detection & Temperature, Pump Protection, Flood Alarm, Condensate Pot Level, Turbine Water Level
Nuclear power industry process and plant engineers who need various alarms and indicators for use in liquid, air, gas, or for interface service will find the FLT93 Series FlexSwitch® from Fluid Components International (FCI) provides a highly reliable solution.
Ideal for use in a wide range of nuclear power plant flow, level and temperature measurement applications, the FCI FLT93 FlexSwitch provides dependable critical equipment protection and plant integrity validation.
Applications include: reactor core coolant, level interface detection and temperature, pump protection, flood alarm, condensate pot level and turbine water level. It is ideal in any application where the measurement of both flow and temperature or level and temperature are important.