SIL 2 Rated FS10i Flow Meters for Natural Gas Flow
Featured Product from Fluid Components Intl. (FCI)
As the only SIL 2 rated thermal flow meters in their class, the new FS10i Series from Fluid Components International (FCI) offers multiple advantages to process and plant engineers responsible for the accurate measurement of air, compressed air, and natural gas in a wide array of applications in industrial and commercial plant operations to improve productivity and quality while reducing energy and other costs at the same time.
The FS10i flow meter series is an economical and easy to install solution to measure the flow rate of air and natural gas. Its small, compact size, plug-in wiring and in-line or insertion style threaded connection into the piping ensures quick and effective installation. The versatile FS10i flow meters are designed for applications that include air compressors efficiency and leak detection, blowers, boiler and burner air and gas fuel feed lines, calciners, clean room air exchange assurance, engines, furnaces, kilns, ovens, paint and sprayer booths, packaging equipment, and plant or campus sub-metering systems.