Economical DC Power Supply - SPE Series
Featured Product from Fujian Lilliput Optoelectronics Technology Co., Ltd.
OWON newly launched SPE series economical DC power supply. Small body; high resolution: 10mV/1mA; list waveform editing output, editable 10 groups of timing output function; low ripple / noise; over voltage / over current protection; output voltage and current curve monitoring function; intelligent temperature control fan cooling; 2.8-inch TFT LCD display; USB Device port, support SCPI.
Features
- Small body for easy carry
- High resolution: 10mV / 1mA
- List waveform editing output, editable 10 groups of timing
- output function
- Low ripple / noise
- Over voltage / over current protection
- Output voltage and current curve monitoring function
- Intelligent temperature control fan cooling
- 2.8-inch TFT LCD display
- USB communication interface, support SCPI
More Featured Products