Videos
Featured Videos
Since 1990, Lilliput steps into electronics product industry,
its 1st product series is mini color LCD.
Owned by Lilliput, OWON SmartTest product line has been created to "Meet
your needs" in the test and measurement equipment field.
Through 2 decades'' efforts, Lilliput gradually grows to be a group corporation,
covering 3 product line - mini color LCD, test and measurement equipment, and
home energy management system.
OWON product could be found in Asia, North America, Europe, South America,
Oceania, and Africa, with global partners established in more than 80
countries/ regions.
Lilliput (OWON) spares no efforts to be one of top test and measurement
equipment original equipment manufacturers in the worldwide range.
Introduce XSA800 Series Economical Spectrum Analyzer:
9kHz - 1.5GHz
-160 dBm DANL
1 Hz RBW
-80 dBc/Hz phase noise
9-inch large screen
Optional tracking generator
Optional near field probes
Equipped with EMI filter and quasi-peak detector as standard
Quick signal capture
Quickly complete the capture of ASK/FSK signals, and directly obtain its center frequency, power and offset parameters.
Multiple ports
Standard multiple general and extended test functions, such as modulation signal quality analysis, time spectrum "waterfall plot graphic", adjacent channel power (ACPR), channel power, audio demodulation, frequency counter.
Introduce OWON HDS200 Series 3-in-1 Handheld Oscilloscope, integrating the functions of oscilloscope, multimeter and waveform generator in one. 3.5-inch LCD with clear display. 40MHz or 70MHz oscilloscope bandwidth, 20,000 counts multimeter with auto range, max 25MHz output frequency waveform generator. USB Type-C interface to communicate with computer, supports an external power bank (5V/2A).
Introduce OWON SDS1104 economical 4-CH digital oscilloscope, 100MHz bandwidth, 1GSa/s real-time sampling rate, 7-inch LCD screen, max 20k record length. Support USB Host&Device port, built-in menus in 9 languages, Autoset function, 39 auto measurements, auto cursor function, waveform zoom function, FFT function.
Introduce OWON OW18E Bluetooth multimeter, including 4 1/2 digits auto ranging, true RMS, NCV function, backlight, 20,000 counts, data recording, built-in Bluetooth for wireless testing, data analysis, data saving in CSV format, share, remote control, and offline recording function.
Introduce OWON XDG2000 series arbitrary waveform generators briefly, including the models, specifications, appearance, unpacking review, and the ports & connectors.
Introduce OWON XDG2000 series arbitrary waveform generators detailly, including 7-inch large screen, the basic waves (Sine, Square, Ramp, Pulse, Noise, Arbitrary, Harmonic), arbitrary wave editing, wave modulations (AM, FM, PM, PWM, ASK, PSK, FSK, 3FSK, 4FSK, BPSK, OSK), sweep and burst generation, and built-in 7 digits hardware frequency counter.
Introduce OWON XDM1041 multimeter, 4½ digits auto range multimeter, max. 55,000 counts display, max. 65 readings/s sampling rate, uses 3.7-inch LCD screen, supports dual display mode. USB (optional RS232) communication port on the back panel, supporting SCPI and PC software display. Supports a variety of test functions, including DC/AC voltage, DC/AC current, resistance, continuity, diode test, capacitance, temperature, frequency (AC+Hz) measurement, MAX/MIN/average measurement, relative value measurement. In the record mode, we can monitor the measured object and record data changes.
A smart Bluetooth multimeter / data-logger. Via its app software, you can get access to data recording, analyzing, saving, sharing, remote control.
Record: Upon with its Bluetooth transfer function, B35 displays measurement data onto mobile device, no need to do on-site recording manually.
Analysis: One mobile device can communicate with more than one B35, which fulfills contrast analysis among different measured objects, and values under chart mode, the variation trend can be easily observed and analyzed.
Save: The measured data could be transmitted / saved onto PC or similar device. The saved history data could be recalled onto mobile device, which makes the comparison analysis of history data possible.
Share: Via app software, you can co-share the measured data effectively. The co-analyzing hence realizes.
Remote control: For individual B35, mobile device possibly control it remotely, freeing people from touching the measured object, fully assuring human safety.
The amplitude/phase frequencies characteristic is an experiment often performed in electronic circuit testing. It is used to check the distortion of and electronic signal during transmission. Previously, an amplitude oscilloscope experiment required oscilloscope, signal source, and manually recording the data. But now only one XDS is needed to easily obtain the experimental results.
OWON has released ODP series power supply with the output voltage range from 0-60V. Three channels are individually controlled, accuracy could reach 1mV/1mA. The record function help engineers observe the trends of real time voltage and current. This video will show you how the data record function works. It is also featuring with fast transient response time and low ripple with multiple interfaces like USB Device&Host, LAN, RS232 and SCPI, 4-inch screen.
- XDS oscilloscope integrates oscilloscope, signal generator, multimeter, and frequency counter in one instrument.
- 12-bit high resolution and 40M deep record length. The refresh rate can reach 75,000 wfms/s.
- Dual-channel 25MHz / 50MHz arbitrary waveform generator. Otherwise, it can clone the waveform from each channels of oscilloscope.
- Max 4000 count digital multimeter. Besides, it's a real multimeter module with capacity to measure the current, voltage, resistance, and capacitance.
- Frequency counter with 1ppm accuracy can get the measurement result accurately. it's a real 6 digits frequency counter.
OWON has introduced XDS series oscilloscope with 12-bit high precision resolution. One of its features is capacitive touch screen. It is similar with the operation on mobile. This video introduces how to use the gesture to control the screen.
- Choose the channel
- Set vertical position
- Set trigger level
- Set horizontal level
- Zoom in and out
- Virtual Keyboard
- Adjust Value
From this part, we''ll show you more aspects of OWON product. In this video, we''ll help you to see the unpack of XDS oscilloscope.
XDS3102A oscilloscope:
- 12-bit high resolution
- 25 MHz waveform generator
- 100 MHz bandwidth
- 1GSa/s sample rate
- 8-inch touch screen 800*600 pixels
- 4000 count multimeter
- available with battery
XDS series product functions as N-in-1: DSO, waveform generator, multimeter, and frequency counter, equipped with 100MHz - 300MHz bandwidth, 1GS/s - 2.5GS/s sample rate, and optional 12-bit high-resolution ADC. X-visual technology covers 3 aspects: low background noise, 40M record length, 75,000 wfms/s high waveform capture rate.
- Wi-Fi function
- Touchscreen
- Li-ion battery supported
- N-in-1 measurement station
- 12-bit high vertical resolution
- creative X-visual technology
- brand-new function option
XDS series product - your customized N-in-1 on-site measurement station!
Introduce XSA1000 Series Spectrum Analyzer:
- 9KHz - 7.5GHz
- -160 dBm DANL
- 10 Hz RBW
- 10.4-inch large screen
- Optional tracking generator
- Optional near field probes
- Equipped with EMI filter and quasi-peak detector as standard
- Standard multiple general and extended test functions, such as modulation signal quality analysis, audio demodulation, field strength measurement, channel measurement, frequency counter
Introduce SPE Series Single Channel Switching Power Supply:
- 150W - 300W
- 2.8-inch LCD
- Programmable
- Intelligent temperature control fan cooling, reduce noise
- USB Device interface, supporting PC programming and SCPI
- Constant power design, wide application range, provide wider voltage or larger current within the rated power range, flexible configuration.
- Output voltage and current curve monitoring function, observe the readback voltage and current situation within a period of time.
- 4 groups of Memory shortcut parameters for quick output
- 10 groups of list waveform editing timing output