DS228 lyophilized beads forming/dispensing system
Featured Product from Guangzhou Ascend Precision Machinery Co., Ltd.
DS228 is a high precision liquid nitrogen lyophilized bead dispensing system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for pharmaceutical and biochemical industries. The system can automatically dispense reagents into liquid nitrogen precisely for continuous production of lyophlized beads. The liquid nitrogen will immediately turn the reagents into lyophilized beads. After pre-programming, the DS228 can continuously automate the production of thousands of lyophilized beads.Then the operator harvest the pre-forming beads and transfers to the lyophilizer for next lyophilization.
Features and technical advantages:
- High repeatability and reliability.
- Fast speed and high production efficiency.
- Automatic production operation. The system can be programmed for automatic operation.
- Single-channel, dual-channel, or multi-channel options are available.
- Unique design to facilitate the collection of freeze-dried beads.
- Stainless steel workstation, suitable for pharmaceutical and biotechnology clean environment applications.
- Can add temperature control and light-proof function.
Typical application:
- Lyophilized nucleic acid diagnostic reagents
- In Vitro Diagnostic Reagents Lyophilized
- Freeze-dried pet IVD reagents
- Cosmetic freeze-dried beads
- More information
More Featured Products