Liquid Nitrogen Bead Dispensing System--FSH-DS528
Featured Product from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-DS528 is the latest automatic Liquid Nitrogen Bead Dispensing system launched by Guangzhou Ascend precision machinery. Based on the FSH-DS228 desktop machine, which is consisted of Intelligent-control precision pump,Automatic LN2 addition device, Robot, and constant temperature bath. FSH-DS528 liquid nitrogen bead dispensing system is used for automatic bead production With high precision,harvesting beads from Liquid nitrogen which ensures safety of operators. Automatic Liquid Nitrogen addition device eliminates the need for manual monitoring and adding, and ensures the liquid nitrogen level in the container to be constant. The temperature of the constant temperature bath can be set to ensure the effectiveness of the reagent.
Choice of 12 channels or more,The standard configuration is 12 channels, which improves the production efficiency greatly.
Specifications