Corrosion Protection with Hammond’s EJSS Series
Featured Product from Hammond Manufacturing Company Inc.
The Eclipse Junior series of enclosures by Hammond Manufacturing are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes.
The EJSS series offers NEMA Type 3R, 4, 4X, 12 and 13 protection, ideal for housing a variety of instruments and components in wet or otherwise corrosive environments. Door latches include quarter turn slots for added safety in the field.
Constructed of stainless steel, with smooth, continuously welded seams, these wallmount enclosures include a welded bracket on the back of the enclosure for easy mounting. Galvanized steel inner panel is provided with all sizes larger than 4” x 4”. Formed lip and seamless poured-in-place gasket offer protection from ingress by liquids and contaminants. All sizes are available in choice of 304 or 316 grade stainless steel.
Features
- NEMA Type 3R, 4, 4X, 12 and 13
- UL and CSA listed
- IEC 60529, IP66
- Constructed of 16 gauge steel
- Stainless steel types 304 and 316
- Welded-on mounting bracket
- Pour-in-place gasket
- Bonding stud on door, grounding stud inside enclosure
- Inner panel included with most sizes
- Easily removable door for making modifications