EJ Series Junction Boxes by Hammond
Featured Product from Hammond Manufacturing Company Inc.
Hammond Manufacturing’s series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes.
The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are built to house a variety of electrical and electronic instruments and components. Door latches include quarter turn slots for added safety in the field.
Constructed of formed mild steel with smooth, continuously welded seams, these wallmount enclosures include a welded bracket on the back of the enclosure to allow for easy mounting. Galvanized steel inner panel is provided with all sizes larger than 4” x 4”. Formed lip and seamless poured-in-place gasket offer protection from ingress by liquids and contaminants. All sizes are available in choice of ANSI 61 gray or RAL 7035 light gray.
Features
- NEMA Type 3R, 4, 12, and 13
- UL and CSA listed
- IEC 60529, IP66
- Made of 16 gauge steel
- Welded-on bracket allows mounting
- Pour-in-place gasket
- Bonding stud on door, grounding stud inside enclosure
- ANSI 61 or RAL 7035 powder coat
- Inner panel included with most sizes
- Easily removable door for modification
The EJ series is also available in stainless steel.