DKDP/KD*P Nonlinear Crystals
Featured Product from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features:
- For a variety of applications: SHG, THG, 4HG, and EO Pockels Cells
- Maximum dimension: 100x100x60mm
- High deuterium composition ratio>98%
- Transmission wavelength range: 200-2150nm
- DKDP crystal blanks, boules and laser-grade-polished crystals. For EO modulations Cr-Au electrodes are furnished
- Strict QC inspection ensures high-quality products
Potassium Dideuterium Phosphate (DKDP or KD*P ) Crystals are one the most common industrial-grade NLO materials. Compared with traditional KDP crystals, the additional deuterium composition helps to expand the transmission wavelength range, and eliminate the detrimental parasitic oscillation resulting from Ramen Scattering, an issue that could be problematic in particular for high-power lasers. KD*P crystals are superior for Second Harmonic Generation (SHG), Third Harmonic Generation (THG), and Fourth Harmonic Generation (FHG) of Nd:YAG lasers at room temperature. In addition, Potassium Dideuterium Phosphate crystals also inherit high electro-optic coefficients, making them excellent for being used as Electro-Optical Modulators, such as EO Q-switches, EO Pockels Cells, etc.
Other distinctive merits of DKDP crystals are being available in large dimensions and low fabrication cost, making DKDP the most prevalent crystals at the current stage for manufacturing large aperture nonlinear optical components. Other characteristics of DKDP include their good UV transmission, high birefringence and low nonlinearities relative to other NLO material.
Hangzhou Shalom EO offers DKDP crystals for NLO applications and EO modulations with various cutting angle and a maximum dimension of 100x100x60mm. The crystals are high-quality guaranteed, exhibiting no visible scattering path or center under the observation of a 50mW green laser. A high deuterium composition ratio (>98%) could be obtained. Further strict QC inspections are done in Shalom EO's cleanroom before despatch. Both crystal blanks and laser-grade-polished (20/10 Scratch/Dig) DKDP crystals are available. Refer to DKDP Crystals for EO modulations, boules, blanks, and AR-coated crystals with Cr-Au electrodes are all accessible upon your request.
Application Notes:
The cutting angles of the DKDP crystals and their corresponding frequencies-conversion applications are listed in the chart below:
Cutting Angle Operation Input Output
53.7° SHG (II) 1064nm 532nm
59.5° THG (II) 1064nm + 532nm 355nm
63.7° SFM (II) 1064nm + (421-1000nm) 302-515nm
86° FHG (I) angle tune 532nm 266nm
90° FHG (I) temp. tune 532nm 266nm
36.6° SHG (I) 1064nm 532nm
46.8° THG(I) 1064nm + 532nm 355nm