Gas Compressor Smart, Efficient, Electric Drive
Featured Product from Haskel International LLC
The highly advanced Q-Drive gas compressor can be programmed for continuous or start and stop operation, achieving flows to 285 scfm with inlet pressures to 11,000 psig (758 bar). It can start under load and leave no unswept volume. The gas compressor maintains the drive at target pressure through a self-regulating feature that slows the drive cycle down to preset levels, using virtually no power during idling.
Electric Servo Driven High Pressure Gas Compressor delivers precise controls, advanced programming capabilities, diagnostics, predictive maintenance and service reminders, plus remote monitoring. Its also very quiet and simple to maintain and service.
More Featured Products