2601 Series PCB Terminal Blocks
Featured Product from Heilind Electronics, Inc.
WAGO’s terminal blocks with 3.5 mm pin spacing take up very little board space by connecting both vertically and horizontally to the PCB. WAGO’s 2601 series super-compact, tool-free PCB terminal blocks with lever technology allow quick and easy wiring of cross-sections from 26 AWG to 14 AWG.
These solid conductors and fine-stranded conductors with ferrules feature WAGO’s push-in CAGE CLAMP® connection technology that connects by simply pushing them into the unit. Terminating fine-stranded conductors and disconnecting any conductor type is quick and easy with the lever connection.
The tool-free wiring is intuitive for worldwide use, and the lever technology ensures that the contact point is always secure. The 2601 series continues to make WAGO’s unique selection of lever-equipped PCB terminal blocks ideal for device connections in the field, no matter the performance class.