Manual Reset Thermal Protector for Motors
Featured Product from Hengxin Precision Electrical Equipment Co., Ltd.
HXPEE offers the products that meet the recognitions from home and abroad. The action temperature of each MTP1 thermal protector is strictly inspected to guarantee the rapid trip-off performance of the bimetal. We have adopted advanced technology to make the product performance constant, each product is tested in temperature and quality before they shipped. Various connect form and the continuously improved snap-acting bimetal on/off structure, that can meet client's special requests.
It protects against overheating & over-current in motor, electric & thermal appliance, lamp ballasts, transformers, automotive motor, integrated circuit & common electric equipment.
TECHNICAL PARAMETERS:
*It also features a 50/60-Hz, 250-V AC rated voltage value.
*A 2.5-A (1.6)/10-A (6.3) nominal rate (COS? = 1.0 (0.6)).
*And rated opening temperature levels ranging from 60°C 160°C.
SPECIAL FEATURES:
*Miniature size: L13.4*W9.0*H5.2 mm, wire length = 60mm
*A compact, diamond-shape design,
*High pressure tolerance ratings.
*It is with metal housing and epoxy sealing.