Intrinsically Safe Wireless Pressure Sensor,IS-WPS
Featured Product from Honeywell Sensing & IoT
Honeywell's Intrinsically Safe Wireless Pressure Sensor!
Honeywell Wireless Intrinsically Safe Pressure Sensors, IS-WPS Series, is a WPAN 802.15.4-compliant wireless point-to-point (P2P) device that easily integrates into new or pre-existing instrumentation systems. It has a variety of remote or built-in antenna options.
It features an aluminum alloy metal enclosure finished with green epoxy paint, corrosion-resistant construction, and is suitable for outdoor applications in harsh environments due to its IP65 and IP67 sealed enclosure. Its pressure port and pressure diaphragm are made with corrosion-resistant material making it resilient to harsh process media. The direct or remote-mount antenna options add flexibility for adaptation to different applications.
The IS-WPS Series features products available for either P2P and ISA100.11a wireless networks.
The IS-WPS Series is beneficial for remote pressure monitoring applications in hazardous areas where wiring or wire maintenance is not physically possible or economically feasible. Combining this greater flexibility with packaging designed for harsh-duty can result in enhanced efficiency and ease in establishing remote, cost-effective process sensing.
FEATURES:
- Radio (license-free and global): WPAN 802.15.4, 2.4 GHz wireless P2P or ISA 100.11a provides increased reliability, flexibility, and security in wireless transmission
- Configurable platform: Designed for global availability
- Provides a Total Error Band (TEB) of ±2.0 % within the operating temperature range
- Measures gage or absolute pressure ranging from 0 psi to 500 psi through 0 psi to 15,000 psi
- Ability to reconfigure multiple IS-WPS series sensors allows users to easily add, subtract, or relocate the IS-WPS Series sensor
- Over-the-Air (OTA) provisioning
- Can reduce costs: Minimizes installation/mainten
ance costs because there are no wires, conduit, clips, junction boxes etc. - IP65 and IP67 sealing
- Designed to support direct mount or using bracket assembly for easier installation
- Readily available batteries can be obtained from electrical supply houses and distributors
POTENTIAL APPLICATIONS:
- Process monitoring of important pressures
- Gauge replacement
- Liquid level sensing (corrosive or non-corrosive)
- Leak detection (detection of pressure drop)
- Process pump failure monitoring
- Well head monitoring
- Irrigation water pressure monitoring
- Equipment health monitoring
- Tank level monitoring (water or corrosive liquids)