Honeywell Model 43 Low Profile Pancake Load Cells
Featured Product from Honeywell Test & Measurement
One of Honeywell’s popular low profile “pancake” type, bonded foil, strain gage load cells engineered to measure loads from 5 lb to 500,000 lb. The compression-only Model 43 has a load button which is fixed as an integral part of the load cell and cannot be removed or changed.
Honeywell’s Model 43 provides high performance in non-linearity, hysteresis, and repeatability specifications for such applications as tube mills, extruding processes and weighing. Each unit has a welded construction and can be hermetically sealed for added durability. It is available with optional 0 Vdc to 5 Vdc or 4 mA to 20 mA output.
FEATURES:
- Stainless steel construction
- 0.10 % accuracy
- 5 lb to 500000 lb
- mV/V output (standard); 0 Vdc to 5 Vdc or 4 mA to 20 mA (optional)
- Stainless steel
- Double diaphragm design
POTENTIAL APPLICATIONS:
- Tube mills
- Extruding processes
- Weighing
- Oil and gas exploration and production
- Press applications
Need special modifications or a custom design? Contact us to discuss your requirements.
OTHER PRODUCTS:
- See all other Honeywell load cells
- Download Honeywell Load Cell Range Guide