Honeywell Model TJE Absolute Pressure Transducer
Featured Product from Honeywell Test & Measurement
Honeywell’s Model TJE all wetted stainless steel pressure transducers are designed for rugged industrial applications that require high accuracy and measurement stability.
The gage Model TJE is a strain gage based transducer and features a unique “true gage” design which utilizes a second welded stainless steel diaphragm that hermetically seals the strain gage circuitry from atmospheric contamination. This design references the primary pressure sensing diaphragm to the atmosphere, and provides a stable zero regardless of the transducer environment.
The absolute Model TJE has an all-welded vacuum reference chamber assuring long-term stability.
Available with a variety of options for extended temperature operation, electrical terminations, wetted material and high-level outputs including 5 Vdc or 10 Vdc and 4 mA to 20 mA.
POTENTIAL APPLICATIONS
- Engine and transmission test stands
- Fluid pump pressure
- Fuel line pressure and fuel / air ratio
- Brake assembly test
- Tire manufacturing mold pressure control
- Air bag system fill pressure
- Pressure brake testing, hydraulic sensor: brake pedal forces, ABS pressures
- Spraying or application of sealants, paints, coatings, or other congealable media
View more information online:
Need something special? Contact us with your requirements.
Request Test and Measurement Pressure Sensor Range Guide
See All Honeywell Test and Measurement Products Online: