Strip Heaters: Ceramic Insulated
Featured Product from Backer Hotwatt Inc.
Applications
Dies, Molds, Plastic Forming and Sealing, Tank and Kettle Heating. For specific applications, correctly rated elements should be used to prevent overheating and to ensure long life.
Features
- The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200°F and watt densities up to 40 watts per square inch.
- Because of the seamless stainless steel sheath, Hotwatt Ceramic Insulated Strip Heaters are dimensionally stable in milled slots.
- Made in U.S.A
More Featured Products