Interquip HCSL Crystal Oscillator for Ethernet

Featured Product from Interquip Electronics Co., Ltd.

More Info Email Supplier Request a Quote

HCSL is a differential output standard, similar to LVPECL, providing a high impedance output with fast switching times. Other advantages include average power consumption when compared to LVDS and

LVPECL and low phase jitter performance.

The differential output has a 15mA current source derived from an open emitter or source, with unterminated drains, that require external 50 ohm resistors terminated to ground.

resistor can be added to reduce overshoot or ringing

 

Specifications:

  • FREQUENCY RANGE: 13.500 ~ 156.250MHz
  • FREQUENCY STABILITY: ± 25 ~ ± 100PPM
  • OPERATING TEMPERATURE :− 20 ~ + 70 , − 40 ~ + 85
  • POWER SUPPLY VOLTAGE: +1.8 ± 5%, +2.5 ± 5%, +3.3 ± 5%
  • Output Waveform: HCSL
  • Phase Jitter (rms): 0.5ps rms max 12kHz to 20MHz
  • RoHS Compliant

 

Applications:

  • PCI Express [PCIe]
  • Ethernet Line Cards
  • Network Servers Switches and Routers