Control Noise & Vibration: Acoustical Materials

Featured Product from Isotech, Inc.

More Info Email Supplier Request a Quote

Isotech offers a broad range of noise control materials plus complete acoustical measurement, design and engineering services.

NOISE BARRIERS

These products significantly reduce airborne noise levels by blocking the noise path between the noise source and the receiver.

Isotech, Inc. offers a wide range of Noise Barrier products to contain/reduce/block the noise path. These include flexible portable or permanent enclosures or sheets and rolls of mass loaded vinyls, quilted barrier composites and absorber barrier composites.

A noise barrier treatment is extremely effective in reducing overall noise levels depending on the extent that the noise barrier blocks the sound path. The ideal situation would involve a full enclosure including 4 walls and a roof to eliminate the direct  “line of sight”. Ventilation baffles, doors and windows can be custom designed and furnished.

Isotech, Inc. offers full enclosures made out of steel  or semi permanent flexible enclosures which can consist of flexible barrier blankets supported from metal frames with grommets and Velcro sides for maintaining the acoustic integrity.

 Generally recommended with mechanical attachment such as fasteners, ties, grommets or hook and loop.

Designed for indoor or outdoor use.

Applications include: enclosures, pipe wrap, curtains, outdoor partitions attached to chain link or existing fencing.

Flammability ratings include:
FMVSS 302
UL #94 V-0
FAR 25.853
FAR 25.856
Class A


SOUND ABSORBERS

Isotech, Inc. offers a broad range of Sound Absorbers including:

  • Melamine Foams
  • Perforated Metal Panels
  • Fabricated covered fiberglass panels
  • Quilted Fiberglass with Vinyl coverings
  • Baffles and banners

By offering the best selection in each style or category of Sound Absorbers, the customer can be assured that the best or non-compromised solution is matched with their application. *For example: product within a swimming pool environment requires excellent chemical resistance, whereas a basketball court would require a robust panel that could withstand abuse from errant throws.

Our first step is to analyze the reverberant conditions of the interior space to determine acoustically, what would be an effective treatment in terms of coverage and placement. In order to start this process, please complete our questionnaire. We then can run a computer analysis of  your situation and define the best overall solution.

Please click the below link for assistance in selecting the proper Sound Absorber, the amount of effective coverage, as well as placement and attachment.

REQUEST INFORMATION NOISE CONTROL PRODUCTS QUESTIONNAIRE