Longer Travel & Larger Loads- Crossed Roller Rails
Featured Product from Isotech, Inc.
Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets provide linear motion guide solutions for applications involving long travels and designs where space constraints must be considered. Featuring the ability to support and guide high loads with high accuracy, excellent repeatability, and low friction, these compact and light weight linear slide guides are capable of carrying loads in excess of 2800 lbs., and provide travels up to 880mm. Stainless steel linear motion guides are also available where corrosion resistance is a design concern.
- Smooth and Stable operation.
- Compact, lightweight, and low price.
- High load capacity utilizing the R or V-shaped groove.
- 400 Series stainless steel type available.
- Extra wide type available.
More Featured Products