FIBER LASER CUBE: LASER CUTTING SYSTEM
Featured Product from Isotech, Inc.
You can make a huge difference in your business by investing in your company now instead of waiting. Take advantage of our sale price along with no payments for up to 4 months!
The IPG Fiber laser cube is the most cost-effective machine on the market today with a host of advanced and proven technologies. This versatile ALL INCLUSIVE laser system features :
- 4kW power with G/M code Striker software included.
- Cutting table 49.2 x 49.2 inches ( but can cut up to 8 feet)
- Compact footprint
- Linear motors – no wear, no maintenance, no ball screws!
- Accuracy to .001, Repeatability to .0002
- 2400 ipm max cutting speed
- Granite base- vibration dampening, precision machining
- Chiller included
- 2 X peak power- best edge quality, eliminates spatter and debris to the top surface
- Roll out table ( optional table support heavy sheets)
- Capable of some laser marking parts
- Can make combo turret press laser parts
- >50% wall plug efficiency, more economical than operating C02
- 100% MADE IN THE USA, CDRH FDA rated, CLASS ONE- SAFE !
- INCLUDES TRAINING AT YOUR FACTORY, TRAVEL, INSTALLATION, FACTORY ACCEPTANCE, AND ADDITIONAL SOFTWARE WEB BASED LEARNING MANAGEMENT PROGRAM FOR RE-USE.
- 2-3 year warranty
OPTIONS
- Upgradeable laser power
- Vision registration
- 4th axis rotary for 36″ long cylindrical up to 6″ diameter, square up to 4″ diameter
- Pneumatic Clamps
- Extended warranty available
WHY WAIT ? CALL FOR A FREE DEMO, INFO, AND TOURBE AHEAD OF THE CURVE and START MAKING MONEY IN 45 DAYS WITH NO PAYMENTS FOR 4 MONTHS !
More Featured Products